DLA - SMD-5962-94585 REV B

MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY

inactive
Organization: DLA
Publication Date: 23 June 1997
Status: inactive
Page Count: 31
scope:

This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Access time 01 WE-128K32-300HQ, ACT-E128K32N-300P7Q EEPROM, 128K × 32-bit 300 ns 02 WE-128K32-250HQ, ACT-E128K32N-250P70 EEPROM, 128K × 32-bit 250 ns 03 WE-128K32-200HQ, ACT-E128K32N-200P7Q EEPROM, 128K × 32-bit 200 ns 04 WE-128K32-150HQ, ACT-E128K32N-150P7Q EEPROM, 128K × 32-bit 150 ns

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device performance documentation H or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style M See figure 1 68 Ceramic, dual cavity, quad flatpak N See figure 1 68 Ceramic, quad flatpak T See figure 1 66 Hex-in-line, single cavity, with standoffs U See figure 1 66 Hex-in-line, single cavity, without standoffs X See figure 1 66 Hex-in-line, single cavity, with standoffs Y See figure 1 66 Hex-in-line, single cavity, without standoffs 4 See figure 1 66 1.075", hex-in-line, single cavity, with standoffs 5 See figure 1 66 1.075", hex-in-line, single cavity, with standoffs

The lead finish shall be as specified in MIL-PRF-38534 for classes H and K.

Supply voltage range (VCC) ............................ −0.6 V to +6.25 V Input voltage range ................................... −0.6 V to +6.25 V Power dissipation (PD) ................................ 1.4 W Storage temperature range ............................. −65°C to + 150°C Lead temperature (soldering, 10 seconds) .............. +300°C Thermal resistance junction-to-case (θJC): Case outlines T, U, Y, 4, and 5 ..................... 2.0°C/W Case outline M ...................................... 9.4°C/W Case outline N ...................................... 4.3°C/W Data retention ........................................ 10 years minimum Endurance ............................................. 10,000 cycles minimum

Supply voltage range (VCC) ............................ +4.5 V dc to +5.5 V dc Input low voltage range (VIL) ......................... −0.5 V dc to +0.8 V dc Input high voltage range (VIH) ........................ +2.0 V dc to VCC + 0.3 V dc Output voltage, High minimum (VOH) .................... +2.4 V dc Output voltage, low maximum (VOL) ..................... +0.45 V dc Case operating temperature range (TC) ................. −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 20, 2020
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K x 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
August 16, 2012
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K x 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 16, 2012
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K x 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 6, 2003
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 4, 2002
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
A description is not available for this item.
January 31, 2002
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
A description is not available for this item.
April 6, 2000
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
May 14, 1999
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
June 3, 1998
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
August 25, 1997
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...
SMD-5962-94585 REV B
June 23, 1997
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...
September 25, 1996
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...
August 2, 1994
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
Advertisement