DLA - SMD-5962-94585
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
| Organization: | DLA |
| Publication Date: | 2 August 1994 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 WE-128K32-300HQ EEPROM, 128K × 32-bit 300 nS 02 WE-128K32-250HQ EEPROM, 128K × 32-bit 250 nS 03 WE-128K32-200HQ EEPROM, 128K × 32-bit 200 nS 04 WE-128K32-150HQ EEPROM, 128K × 32-bit 150 nS
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style T See figure 1 66 Hex-in-line, single cavity, with standoffs U See figure 1 66 Hex-in-line, single cavity, without standoffs X See figure 1 66 Hex-in-line, single cavity, with standoffs Y See figure 1 66 Hex-in-line, single cavity, without standoffs
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) . . . . . . . . . . . . . . . . . −0.6 V to +6.25 V Input voltage range . . . . . . . . . . . . . . . . . . . . −0.6 V to +6.25 V Power dissipation (PD) . . . . . . . . . . . . . . . . . . . 1.4 W Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . +300°C Thermal resistance junction-to-case (θJC) . . . . . . . . . 3°C/W Data retention . . . . . . . . . . . . . . . . . . . . . . . 10 years minimum Endurance . . . . . . . . . . . . . . . . . . . . . . . . . 10,000 cycles minimum
Supply voltage range (VCC) . . . . . . . . . . . . . . . . . +4.5 V dc to +5.5 V dc Input low voltage range (VIL) . . . . . . . . . . . . . . . −0.5 V dc to +0.8 V dc Input high voltage range (VIH) . . . . . . . . . . . . . . . +2.0 V dc to VCC + 0.3 V dc Output voltage, High minimum (VOH) . . . . . . . . . . . . . +2.4 V dc Output voltage, Low maximum (VOL) . . . . . . . . . . . . . +0.45 V dc Case operating temperature range (TC) . . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History