DLA - SMD-5962-94585 REV E

MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY

inactive
Organization: DLA
Publication Date: 14 May 1999
Status: inactive
Page Count: 35
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 20, 2020
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K x 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
August 16, 2012
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K x 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 16, 2012
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K x 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 6, 2003
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 4, 2002
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
A description is not available for this item.
January 31, 2002
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
A description is not available for this item.
April 6, 2000
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
SMD-5962-94585 REV E
May 14, 1999
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
June 3, 1998
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
August 25, 1997
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...
June 23, 1997
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...
September 25, 1996
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are...
August 2, 1994
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement