DLA - SMD-5962-94585 REV C
MICROCIRCUIT, HYBRID, MEMORY, DIGITAL, 128K X 32-BIT, ELECTRICALLY ERASABLE/PROGRAMMABLE READ ONLY MEMORY
| Organization: | DLA |
| Publication Date: | 25 August 1997 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This drawing documents two product assurance classes, high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 WE-128K32-300HQ, ACT-E128K32N-300P7Q EEPROM, 128K × 32-bit 300 ns 02 WE-128K32-250HQ, ACT-E128K32N-250P7Q EEPROM, 128K × 32-bit 250 ns 03 WE-128K32-200HQ, ACT-E128K32N-200P7Q EEPROM, 128K × 32-bit 200 ns 04 WE-128K32-150HQ, ACT-E128K32N-150P7Q EEPROM, 128K × 32-bit 150 ns 05 WE-128K32-140HQ EEPROM, 128K × 32-bit 140 ns
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device performance documentation H or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style M See figure 1 68 Ceramic, dual cavity, quad flatpak N See figure 1 68 Ceramic, quad flatpak T See figure 1 66 Hex-in-line, single cavity, with standoffs U See figure 1 66 Hex-in-line, single cavity, without standoffs X See figure 1 66 Hex-in-line, single cavity, with standoffs Y See figure 1 66 Hex-in-line, single cavity, without standoffs 4 See figure I 66 1.075", hex-in-line, single cavity, with standoffs 5 See figure 1 66 1.075", hex-in-line, single cavity, with standoffs
The lead finish shall be as specified in MIL-PRF-38534 for classes H and K.
Supply voltage range (VCC) ....................
Supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History