DLA - SMD-5962-94612 REV B
MICROCIRCUIT, HYBRID, MEMORY, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 512K X 32-BIT
| Organization: | DLA |
| Publication Date: | 10 February 1998 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions, class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History