DLA - SMD-5962-94612 REV A
MICROCIRCUIT, HYBRID, MEMORY, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 512K X 32-BIT
| Organization: | DLA |
| Publication Date: | 21 November 1996 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 WF512K32-150, ACT-F512K32N-150 EPROM FLASH, 512K X 32-bit 150 ns 02 WF512K32-120, ACT-F512K32N-120 EPROM FLASH, 512K X 32-bit 120 ns 03 WF512K32-90, ACT-F512K32N-090 EPROM FLASH, 512K X 32-bit 90 ns 04 WF512K32-70, ACT-F512K32N-070 EPROM FLASH, 512K X 32-bit 70 ns
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device performance documentation D, E, G, H, or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style M See figure 1 68 Co-fired ceramic, single/dual cavity, quad flatpack N See figure 1 68 Co-fired ceramic, single cavity, quad flatpack, low capacitance T See figure 1 68 Co-fired ceramic, single cavity, low profile, quad flatpack U See figure 1 66 Co-fired ceramic, hex-in-line, single cavity, with standoffs X See figure 1 66 Co-fired ceramic, hex-in-line, single cavity, without standoffs Y See figure 1 68 Co-fired ceramic, single cavity, quad flatpack, with tie bars 4 See figure 1 66 Co-fired ceramic, 1.075″, hex-in-line, single cavity, with standoffs
The lead finish shall be as specified in MIL-PRF-38534.
Supply voltage range (VCC) ....................
Supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History