DLA - SMD-5962-94612 REV E

MICROCIRCUIT, HYBRID, MEMORY, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 512K X 32-BIT

inactive
Organization: DLA
Publication Date: 11 May 2000
Status: inactive
Page Count: 37
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 17, 2017
MICROCIRCUIT, HYBRID, MEMORY, FLASH ERASABLE/PROGRAMMABLE READ ONLY MEMORY, 512K x 32-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 3, 2006
MICROCIRCUIT, HYBRID, MEMORY, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 512K X 32-BIT
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 10, 2003
MICROCIRCUIT, HYBRID, MEMORY, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 512K X 32-BIT
A description is not available for this item.
February 21, 2003
MICROCIRCUIT, HYBRID, MEMORY, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 512K X 32-BIT
A description is not available for this item.
SMD-5962-94612 REV E
May 11, 2000
MICROCIRCUIT, HYBRID, MEMORY, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 512K X 32-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
October 2, 1998
MICROCIRCUIT, HYBRID, MEMORY, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 512K X 32-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
July 24, 1998
MICROCIRCUIT, HYBRID, MEMORY, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 512K X 32-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), and class H, (highest reliability),and class K, (highest...
February 10, 1998
MICROCIRCUIT, HYBRID, MEMORY, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 512K X 32-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions, class G (lowest high reliability), class H (high reliability), and class K, (highest...
November 21, 1996
MICROCIRCUIT, HYBRID, MEMORY, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 512K X 32-BIT
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
July 31, 1996
MICROCIRCUIT, HYBRID, MEMORY, FLASH ERASABLE/ PROGRAMMABLE READ ONLY MEMORY, 512K X 32-BIT
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement