ASTM International - ASTM B505/B505M-02

Standard Specification for Copper-Base Alloy Continuous Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2002
Status: inactive
Page Count: 8
ICS Code (Copper products): 77.150.30
scope:

1. Scope

1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in .

1.2 Castings produced to this specification may be manufactured for and supplied from stock. In such cases the manufacturer shall maintain heat traceability to specific manufacturing date and chemical analysis.

1.3 The values stated in inch/pound or SI units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2023
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification covers requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 1.2 Castings produced to this...
October 1, 2022
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 1.2 Castings produced to...
March 1, 2018
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 (A) Antimony 0.07, Boron...
April 1, 2014
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 1.2 Castings produced to...
October 1, 2012
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 TABLE 1 Nominal...
April 1, 2012
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1. 1.2 Castings produced to...
October 1, 2011
Standard Specification for Copper Alloy Continuous Castings
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be...
April 1, 2010
Standard Specification for Copper Alloy Continuous Castings
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be...
October 1, 2009
Standard Specification for Copper Alloy Continuous Castings
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be...
October 15, 2008
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1. 1.2 Castings produced to...
April 1, 2008
Standard Specification for Copper Alloy Continuous Castings
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be...
October 1, 2007
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to this...
March 1, 2005
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to this...
March 1, 2005
Standard Specification for Copper-Base Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to this...
October 1, 2004
Standard Specification for Copper-Base Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to this...
ASTM B505/B505M-02
October 10, 2002
Standard Specification for Copper-Base Alloy Continuous Castings
1. Scope 1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to...
Advertisement