ASTM International - ASTM B505/B505M-14
Standard Specification for Copper Alloy Continuous Castings
| Organization: | ASTM International |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2
1.2 Castings produced to this specification may be manufactured for and supplied from stock. In such cases the manufacturer shall maintain heat traceability to specific manufacturing date and chemical analysis.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be... View More
Document History