ASTM International - ASTM B505/B505M-12a

Standard Specification for Copper Alloy Continuous Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2012
Status: inactive
Page Count: 9
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2

TABLE 1 Nominal Composition

Copper Alloy UNS
No.
Designation Composition, %
Copper Tin Lead Zinc Nickel Aluminum Iron Manganese Silicon Phosphorus Bismuth
C83600 leaded red brass 85 5 5 5 ... ... ... ... ... ... ...
C83800 leaded red brass 82.9 3.8 6 6.5 ... ... ... ... ... ... ...
C84200 leaded semi-red brass 80 5 2.5 13 ... ... ... ... ... ... ...
C84400 leaded semi-red brass 80 2.9 7 8.5 ... ... ... ... ... ... ...
C84800 leaded semi-red brass 76 2.5 6.2 15 ... ... ... ... ... ... ...
C85700 leaded naval brass 61 1 1.2 36 ... ... ... ... ... ... ...
C86200 high-strength yellow brass 63 ... ... 25 ... 4 3 3.8 ... ... ...
C86300 high-strength yellow brass 63 ... ... 25 ... 6.2 3 3.8 ... ... ...
C86500 high-strength yellow brass 57.5 ... ... 39 ... 1 1.2 0.8 ... ... ...
C87700 silicon bronze 88.5 ... ... 8 ... ... ... ... 3 ... ...
C87710 silicon bronze 86 ... ... 10 ... ... ... ... 4 ... ...
 C87850 silicon brass 76 ... ... 20.9 ... ... ... ... 3 0.12 ...
  C89320 bismuth tin bronze 89 6 ... ... ... ... ... ... ... ... 5.0
C89720

A

bismuth brass 67.4 1 ... 29 ... 0.5 ... ... 0.5 ... 1.5
C90300 tin bronze 87.5 8.2 ... 4 ... ... ... ... ... ... ...
C90500 tin bronze 87.5 10 ... 2 ... ... ... ... ... ... ...
C90700 tin bronze 89 11 ... ... ... ... ... ... ... ... ...
C91000 tin bronze 85 15 ... ... ... ... ... ... ... ... ...
C91300 tin bronze 80.5 19 ... ... ... ... ... ... ... ... ...
C92200 leaded tin bronze 88 6 1.5 4 ... ... ... ... ... ... ...
C92300 leaded tin bronze 87 8.2 0.6 3.8 ... ... ... ... ... ... ...
C92500 nickel-phosphor bronze 86.5 11 1.2 ... 1.2 ... ... ... ... ... ...
C92700 leaded tin bronze 87.5 10 1.8 ... ... ... ... ... ... ... ...
C92800 leaded tin bronze 80 16 5 ... ... ... ... ... ... ... ...
C92900 leaded nickel-tin bronze 84 10 2.6 ... 3.4 ... ... ... ... ... ...
C93200 high-leaded tin bronze 83 6.9 7 3 ... ... ... ... ... ... ...
C93400 high-leaded tin bronze 83.5 8 8 ... ... ... ... ... ... ... ...
C93500 high-leaded tin bronze 84.5 5.2 9 1 ... ... ... ... ... ... ...
C93600 high-leaded tin bronze 81 7 12 ... ... ... ... ... ... ... ...
C93700 high-leaded tin bronze 80 10 9.5 ... ... ... ... ... ... ... ...
C93800 high-leaded tin bronze 77 6.9 14.5 ... ... ... ... ... ... ... ...
C93900 high-leaded tin bronze 78 6 16 ... ... ... ... ... ... ... ...
C94000 high-leaded tin bronze 70.5 13 15 ... ... ... ... ... ... ... ...
C94100 high-leaded tin bronze 75.5 5.5 20 ... ... ... ... ... ... ... ...
C94300 high-leaded tin bronze 69.5 5.2 25 ... ... ... ... ... ... ... ...
C94700 nickel-tin bronze 87.5 5.2 0 1.8 5.2 ... ... ... ... ... ...
C94800 leaded nickel-tin bronze 86.5 5.2 0.6 1.8 5.2 ... ... ... ... ... ...
C95200 aluminum bronze 87.8 ... ... ... ... 9 3.2 ... ... ... ...
C95300 aluminum bronze 88.8 ... ... ... ... 10 1.2 ... ... ... ...
C95400 aluminum bronze 85.2 ... ... ... ... 10.8 4 ... ... ... ...
C95410 aluminum bronze 83.2 ... ... ... 2 10.8 4 ... ... ... ...
C95500 nickel-aluminum bronze 81 ... ... ... 4.2 10.8 4 ... ... ... ...
C95520 nickel-aluminum bronze 79.1 ... ... ... 5.1 11 4.8 ... ... ... ...
C95700 manganese nickel aluminum 74.8 ... ... ... 2.2 7.5 3 12.5 ... ... ...
 bronze ... ... ... ... ... ... ... ... ... ... ...
C95800 nickel-aluminum bronze 81.3 ... ... ... 4.5 9 4 1.2 ... ... ...
C95900 aluminum bronze 83.2 ... ... ... ... 12.8 4.0 ... ... ... ...
C96400 copper-nickel 67 ... ... ... 30 ... 0.90 ... ... ... ...
C96900 copper-nickel 76.8 8 ... ... 15 ... ... 0.20 ... ... ...
C96970 copper-nickel-tin 85 6 ... ... 9.0 ... ... ... ... ... ...
C97300 leaded nickel bronze 55.5 2.2 9.5 21 12.5 ... ... ... ... ... ...
C97600 leaded nickel bronze 65 4 4 6 20.2 ... ... ... ... ... ...
C97800 leaded nickel bronze 65.5 4.8 1.8 2.5 25.5 ... ... ... ... ... ...
  C99500 special alloy 89.1 ... ... 1.2 4.5 1.2 4.0 ... 1.3 ... ...

A Antimony 0.07, Boron 0.001.

1.2 Castings produced to this specification may be manufactured for and supplied from stock. In such cases the manufacturer shall maintain heat traceability to specific manufacturing date and chemical analysis.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be... View More

Document History

October 1, 2023
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification covers requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 1.2 Castings produced to this...
October 1, 2022
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 1.2 Castings produced to...
March 1, 2018
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 (A) Antimony 0.07, Boron...
April 1, 2014
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 1.2 Castings produced to...
ASTM B505/B505M-12a
October 1, 2012
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 TABLE 1 Nominal...
April 1, 2012
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1. 1.2 Castings produced to...
October 1, 2011
Standard Specification for Copper Alloy Continuous Castings
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be...
April 1, 2010
Standard Specification for Copper Alloy Continuous Castings
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be...
October 1, 2009
Standard Specification for Copper Alloy Continuous Castings
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be...
October 15, 2008
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1. 1.2 Castings produced to...
April 1, 2008
Standard Specification for Copper Alloy Continuous Castings
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be...
October 1, 2007
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to this...
March 1, 2005
Standard Specification for Copper-Base Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to this...
March 1, 2005
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to this...
October 1, 2004
Standard Specification for Copper-Base Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to this...
October 10, 2002
Standard Specification for Copper-Base Alloy Continuous Castings
1. Scope 1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to...
Advertisement