ASTM International - ASTM B505/B505M-08a

Standard Specification for Copper Alloy Continuous Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 October 2008
Status: inactive
Page Count: 8
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.

1.2 Castings produced to this specification may be manufactured for and supplied from stock. In such cases the manufacturer shall maintain heat traceability to specific manufacturing date and chemical analysis.

1.3 The values stated in either SI units or inch/pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

TABLE 1 Nominal Composition

Copper Alloy UNS
No.
DesignationComposition, %
CopperTinLeadZincNickelAluminumIronManganese
C83600leaded red brass85555............
C83800leaded red brass82.93.866.5............
C84200leaded semi-red brass8052.513............
C84400leaded semi-red brass802.978.5............
C84800leaded semi-red brass762.56.215............
C85700leaded naval brass6111.236............
C86200high-strength yellow brass63......25...433.8
C86300high-strength yellow brass63......25...6.233.8
C86500high-strength yellow brass57.5......39...11.20.8
C87850

A

silicon brass76......20.9............
C89320

B

bismuth tin bronze896..................
C90300tin bronze87.58.2...4............
C90500tin bronze87.510...2............
C90700tin bronze8911..................
C91000tin bronze8515..................
C91300tin bronze80.519..................
C92200leaded tin bronze8861.54............
C92300leaded tin bronze878.20.63.8............
C92500nickel-phosphor bronze86.5111.2...1.2.........
C92700leaded tin bronze87.5101.8...............
C92800leaded tin bronze80165...............
C92900leaded nickel-tin bronze84102.6...3.4.........
C93200high-leaded tin bronze836.973............
C93400high-leaded tin bronze83.588...............
C93500high-leaded tin bronze84.55.291............
C93600high-leaded tin bronze81712...............
C93700high-leaded tin bronze80109.5...............
C93800high-leaded tin bronze776.914.5...............
C93900high-leaded tin bronze78616...............
C94000high-leaded tin bronze70.51315...............
C94100high-leaded tin bronze75.55.520...............
C94300high-leaded tin bronze69.55.225...............
C94700nickel-tin bronze87.55.201.85.2.........
C94800leaded nickel-tin bronze86.55.20.61.85.2.........
C95200aluminum bronze87.8............93.2...
C95300aluminum bronze88.8............101.2...
C95400aluminum bronze85.2............10.84...
C95410aluminum bronze83.2.........210.84...
C95500nickel-aluminum bronze81.........4.210.84...
C95520nickel-aluminum bronze79.1.........5.1114.8...
C95700manganese nickel aluminum74.8.........2.27.5312.5
bronze
C95800nickel-aluminum bronze81.3.........4.5941.2
C95900aluminum bronze83.2............12.84.0...
C96400copper-nickel67.........30...0.90...
C96900copper-nickel76.88......15......0.20
C96970copper-nickel-tin856......9.0.........
C97300leaded nickel bronze55.52.29.52112.5.........
C97600leaded nickel bronze6544620.2.........
C97800leaded nickel bronze65.54.81.82.525.5.........
C99500

C

special alloy89.1......1.24.51.24.0...

A Silicon 3, Phosphorus 0.12

B Bismuth 5.0

C Silicon 1.3

abstract:

This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be... View More

Document History

October 1, 2023
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification covers requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 1.2 Castings produced to this...
October 1, 2022
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 1.2 Castings produced to...
March 1, 2018
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 (A) Antimony 0.07, Boron...
April 1, 2014
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 1.2 Castings produced to...
October 1, 2012
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.2 TABLE 1 Nominal...
April 1, 2012
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1. 1.2 Castings produced to...
October 1, 2011
Standard Specification for Copper Alloy Continuous Castings
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be...
April 1, 2010
Standard Specification for Copper Alloy Continuous Castings
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be...
October 1, 2009
Standard Specification for Copper Alloy Continuous Castings
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be...
ASTM B505/B505M-08a
October 15, 2008
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1. 1.2 Castings produced to...
April 1, 2008
Standard Specification for Copper Alloy Continuous Castings
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be...
October 1, 2007
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to this...
March 1, 2005
Standard Specification for Copper Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to this...
March 1, 2005
Standard Specification for Copper-Base Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to this...
October 1, 2004
Standard Specification for Copper-Base Alloy Continuous Castings
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to this...
October 10, 2002
Standard Specification for Copper-Base Alloy Continuous Castings
1. Scope 1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in . 1.2 Castings produced to...
Advertisement