ASTM International - ASTM B505/B505M-12
Standard Specification for Copper Alloy Continuous Castings
| Organization: | ASTM International |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions as listed in Table 1.
1.2 Castings produced to this specification may be manufactured for and supplied from stock. In such cases the manufacturer shall maintain heat traceability to specific manufacturing date and chemical analysis.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
TABLE 1 Nominal Composition
| Copper Alloy UNS No. | Designation | Composition, % | ||||||||||
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Copper | Tin | Lead | Zinc | Nickel | Aluminum | Iron | Manganese | Silicon | Phosphorus | Bismuth | ||
| C83600 | leaded red brass | 85 | 5 | 5 | 5 | ... | ... | ... | ... | ... | ... | ... |
| C83800 | leaded red brass | 82.9 | 3.8 | 6 | 6.5 | ... | ... | ... | ... | ... | ... | ... |
| C84200 | leaded semi-red brass | 80 | 5 | 2.5 | 13 | ... | ... | ... | ... | ... | ... | ... |
| C84400 | leaded semi-red brass | 80 | 2.9 | 7 | 8.5 | ... | ... | ... | ... | ... | ... | ... |
| C84800 | leaded semi-red brass | 76 | 2.5 | 6.2 | 15 | ... | ... | ... | ... | ... | ... | ... |
| C85700 | leaded naval brass | 61 | 1 | 1.2 | 36 | ... | ... | ... | ... | ... | ... | ... |
| C86200 | high-strength yellow brass | 63 | ... | ... | 25 | ... | 4 | 3 | 3.8 | ... | ... | ... |
| C86300 | high-strength yellow brass | 63 | ... | ... | 25 | ... | 6.2 | 3 | 3.8 | ... | ... | ... |
| C86500 | high-strength yellow brass | 57.5 | ... | ... | 39 | ... | 1 | 1.2 | 0.8 | ... | ... | ... |
| C87700 | silicon bronze | 88.5 | ... | ... | 8 | ... | ... | ... | ... | 3 | ... | ... |
| C87710 | silicon bronze | 86 | ... | ... | 10 | ... | ... | ... | ... | 4 | ... | ... |
| C87850 | silicon brass | 76 | ... | ... | 20.9 | ... | ... | ... | ... | 3 | 0.12 | ... |
| C89320 | bismuth tin bronze | 89 | 6 | ... | ... | ... | ... | ... | ... | ... | ... | 5.0 |
| C89720
A | bismuth brass | 67.4 | 1 | ... | 29 | ... | 0.5 | ... | ... | 0.5 | ... | 1.5 |
| C90300 | tin bronze | 87.5 | 8.2 | ... | 4 | ... | ... | ... | ... | ... | ... | ... |
| C90500 | tin bronze | 87.5 | 10 | ... | 2 | ... | ... | ... | ... | ... | ... | ... |
| C90700 | tin bronze | 89 | 11 | ... | ... | ... | ... | ... | ... | ... | ... | ... |
| C91000 | tin bronze | 85 | 15 | ... | ... | ... | ... | ... | ... | ... | ... | ... |
| C91300 | tin bronze | 80.5 | 19 | ... | ... | ... | ... | ... | ... | ... | ... | ... |
| C92200 | leaded tin bronze | 88 | 6 | 1.5 | 4 | ... | ... | ... | ... | ... | ... | ... |
| C92300 | leaded tin bronze | 87 | 8.2 | 0.6 | 3.8 | ... | ... | ... | ... | ... | ... | ... |
| C92500 | nickel-phosphor bronze | 86.5 | 11 | 1.2 | ... | 1.2 | ... | ... | ... | ... | ... | ... |
| C92700 | leaded tin bronze | 87.5 | 10 | 1.8 | ... | ... | ... | ... | ... | ... | ... | ... |
| C92800 | leaded tin bronze | 80 | 16 | 5 | ... | ... | ... | ... | ... | ... | ... | ... |
| C92900 | leaded nickel-tin bronze | 84 | 10 | 2.6 | ... | 3.4 | ... | ... | ... | ... | ... | ... |
| C93200 | high-leaded tin bronze | 83 | 6.9 | 7 | 3 | ... | ... | ... | ... | ... | ... | ... |
| C93400 | high-leaded tin bronze | 83.5 | 8 | 8 | ... | ... | ... | ... | ... | ... | ... | ... |
| C93500 | high-leaded tin bronze | 84.5 | 5.2 | 9 | 1 | ... | ... | ... | ... | ... | ... | ... |
| C93600 | high-leaded tin bronze | 81 | 7 | 12 | ... | ... | ... | ... | ... | ... | ... | ... |
| C93700 | high-leaded tin bronze | 80 | 10 | 9.5 | ... | ... | ... | ... | ... | ... | ... | ... |
| C93800 | high-leaded tin bronze | 77 | 6.9 | 14.5 | ... | ... | ... | ... | ... | ... | ... | ... |
| C93900 | high-leaded tin bronze | 78 | 6 | 16 | ... | ... | ... | ... | ... | ... | ... | ... |
| C94000 | high-leaded tin bronze | 70.5 | 13 | 15 | ... | ... | ... | ... | ... | ... | ... | ... |
| C94100 | high-leaded tin bronze | 75.5 | 5.5 | 20 | ... | ... | ... | ... | ... | ... | ... | ... |
| C94300 | high-leaded tin bronze | 69.5 | 5.2 | 25 | ... | ... | ... | ... | ... | ... | ... | ... |
| C94700 | nickel-tin bronze | 87.5 | 5.2 | 0 | 1.8 | 5.2 | ... | ... | ... | ... | ... | ... |
| C94800 | leaded nickel-tin bronze | 86.5 | 5.2 | 0.6 | 1.8 | 5.2 | ... | ... | ... | ... | ... | ... |
| C95200 | aluminum bronze | 87.8 | ... | ... | ... | ... | 9 | 3.2 | ... | ... | ... | ... |
| C95300 | aluminum bronze | 88.8 | ... | ... | ... | ... | 10 | 1.2 | ... | ... | ... | ... |
| C95400 | aluminum bronze | 85.2 | ... | ... | ... | ... | 10.8 | 4 | ... | ... | ... | ... |
| C95410 | aluminum bronze | 83.2 | ... | ... | ... | 2 | 10.8 | 4 | ... | ... | ... | ... |
| C95500 | nickel-aluminum bronze | 81 | ... | ... | ... | 4.2 | 10.8 | 4 | ... | ... | ... | ... |
| C95520 | nickel-aluminum bronze | 79.1 | ... | ... | ... | 5.1 | 11 | 4.8 | ... | ... | ... | ... |
| C95700 | manganese nickel aluminum | 74.8 | ... | ... | ... | 2.2 | 7.5 | 3 | 12.5 | ... | ... | ... |
| bronze | ... | ... | ... | ... | ... | ... | ... | ... | ... | ... | ... | |
| C95800 | nickel-aluminum bronze | 81.3 | ... | ... | ... | 4.5 | 9 | 4 | 1.2 | ... | ... | ... |
| C95900 | aluminum bronze | 83.2 | ... | ... | ... | ... | 12.8 | 4.0 | ... | ... | ... | ... |
| C96400 | copper-nickel | 67 | ... | ... | ... | 30 | ... | 0.90 | ... | ... | ... | ... |
| C96900 | copper-nickel | 76.8 | 8 | ... | ... | 15 | ... | ... | 0.20 | ... | ... | ... |
| C96970 | copper-nickel-tin | 85 | 6 | ... | ... | 9.0 | ... | ... | ... | ... | ... | ... |
| C97300 | leaded nickel bronze | 55.5 | 2.2 | 9.5 | 21 | 12.5 | ... | ... | ... | ... | ... | ... |
| C97600 | leaded nickel bronze | 65 | 4 | 4 | 6 | 20.2 | ... | ... | ... | ... | ... | ... |
| C97800 | leaded nickel bronze | 65.5 | 4.8 | 1.8 | 2.5 | 25.5 | ... | ... | ... | ... | ... | ... |
| C99500 | special alloy | 89.1 | ... | ... | 1.2 | 4.5 | 1.2 | 4.0 | ... | 1.3 | ... | ... |
A Antimony 0.07, Boron 0.001.
abstract:
This specification establishes requirements for continuously cast rod, bar, tube, and shapes produced from copper alloys with nominal compositions. Castings produced to this specification may be... View More
Document History