DLA - SMD-5962-89614 REV E

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 8-BIT UVEPROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 August 1999
Status: inactive
Page Count: 22
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or identifying Number (PIN). Device class M microcircuits represent non-JAN class 8 microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

March 1, 2017
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 18, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 5, 2003
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 8-BIT UVEPROM, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89614 REV E
August 4, 1999
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
December 15, 1995
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
March 28, 1994
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
March 24, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 8-BIT UVEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
March 4, 1991
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 8-BIT UVEPROM, MONOLITHIC SILICON
A description is not available for this item.
September 12, 1989
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 128K X 8-BIT UVEPROM, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement