FORD ESB-M33J3-A2

ENAMEL, COMPLIANCE VOC, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET- ON-WET PROCESS - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 22 July 1996
Status: inactive
Page Count: 25
scope:

1. SCOPE

The materials defined by these specifications are coatings with low volatile organic compounds (VOC) content, which consist of a pigmented high solids thermoset basecoat enamel over which is applied a clear or tinted clear high solids thermoset clearcoat in a wet-on-wet process. These materials are monobaked.

Unique tricoat colors are also included in the scope of these specifications. Tricoat colors include a pigmented high solids thermoset basecoat enamel, a second non-hiding high solids thermoset basecoat enamel followed by a clear or tinted clear high solids thermoset clearcoat. Depending upon specific plant processing capabilities, unique tricoat colors may be applied in a wet-on-wet-on-wet process and monobaked or in a wet on bake operation.

Document History

FORD ESB-M33J3-A2
July 22, 1996
ENAMEL, COMPLIANCE VOC, THERMOSET CLEARCOAT, BASECOAT/CLEARCOAT WET- ON-WET PROCESS - EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are coatings with low volatile organic compounds (VOC) content, which consist of a pigmented high solids thermoset basecoat enamel over which is...

References

Advertisement