DLA - SMD-5962-89905 REV E

MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 June 2002
Status: inactive
Page Count: 20

Document History

June 20, 2018
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
August 22, 2012
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 18, 2010
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 20, 2009
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-89905 REV E
June 4, 2002
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
March 20, 2001
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 4, 1999
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 27, 1998
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
October 6, 1995
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 31, 1991
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement