DOD - SMD 5962-89905

MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 22 August 2012
Status: inactive
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 20, 2018
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-89905
August 22, 2012
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 18, 2010
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 20, 2009
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 4, 2002
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
March 20, 2001
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 4, 1999
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 27, 1998
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
October 6, 1995
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 31, 1991
MICROCIRCUIT, LINEAR, HIGH SPEED PULSE WIDTH MODULATOR CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement