In addition to the general requirements of IEC 60077-2, this part of IEC 60077 gives rules for AC circuit-breakers, the main contacts of which are connected to AC overhead contact lines; the nominal voltage of these circuits being in accordance with IEC 60850. This document,...
ISO 10924-2:2014 gives guidance for the choice and application of automotive circuit breakers. It describes the various parameters which have to be taken into account when selecting circuit breakers.
In addition to the general requirements of IEC 60077-2, this part of IEC 60077 gives the rules for circuit-breakers, the main contacts of which are connected to DC power and/or auxiliary circuits. The nominal voltage of these circuits does not exceed 3 000 V DC according...
In addition to the general requirements of IEC 60077-2, this part of IEC 60077 gives the rules for circuit-breakers, the main contacts of which are connected to DC power and/or auxiliary circuits. The nominal voltage of these circuits does not exceed 3 000 V DC according...
In addition to the general requirements of IEC 60077-2, this part of IEC 60077 gives the rules for circuit-breakers, the main contacts of which are connected to DC power and/or auxiliary circuits. The nominal voltage of these circuits does not exceed 3 000 V DC according...
In addition to the general requirements of IEC 60077-2, this part of IEC 60077 gives the rules for circuit-breakers, the main contacts of which are connected to DC power and/or auxiliary circuits. The nominal voltage of these circuits does not exceed 3 000 V DC according...
In addition to the general requirements of IEC 60077-2, this part of IEC 60077 gives rules for AC circuit-breakers, the main contacts of which are connected to AC overhead contact lines; the nominal voltage of these circuits being in accordance with IEC 60850. This document,...
In addition to the general requirements of IEC 60077-2, this part of IEC 60077 gives rules for AC circuit-breakers, the main contacts of which are connected to AC overhead contact lines; the nominal voltage of these circuits being in accordance with IEC 60850. This document,...
In addition to the general requirements of IEC 60077-2, this part of IEC 60077 gives rules for AC circuit-breakers, the main contacts of which are connected to AC overhead contact lines; the nominal voltage of these circuits being in accordance with IEC 60850. This document,...
ISO 10924-4:2015 specifies medium circuit breakers with tabs (Blade type), Form CB15, for use in road vehicles. It establishes, for this circuit breaker form, the rated current, test procedures, performance requirements and dimensions. ISO 10924-4:2015 is intended to be...
This part of ISO 10924 specifies medium circuit breakers with tabs (Blade type), Form CB15, for use in road vehicles. It establishes, for this circuit breaker form, the rated current, test procedures, performance requirements and dimensions. This part of ISO 10924 is...
ISO 10924-3:2015 specifies miniature circuit breakers with tabs (blade-type), Form CB11 for use in road vehicles. It establishes, for this circuit breaker form, the rated current, test procedures, performance requirements and dimensions. ISO 10924-3:2015 is intended to...
This part of ISO 10924 specifies miniature circuit breakers with tabs (blade-type), Form CB11 for use in road vehicles. It establishes, for this circuit breaker form, the rated current, test procedures, performance requirements and dimensions. This part of ISO 10924 is...
In addition to the general requirements of IEC 60077-2, this part of IEC 60077 gives rules for AC circuit-breakers, the main contacts of which are connected to AC overhead contact lines; the nominal voltage of these circuits being in accordance with IEC 60850. This document,...
ISO 10924-5:2016 specifies circuit breakers with rated voltage of 450 V for use in road vehicles. It establishes, for this circuit breaker type, the rated current, test procedures, performance requirements and dimensions. ISO 10924-5:2016 is intended to be used in...
This part of ISO 10924 specifies circuit breakers with rated voltage of 450 V for use in road vehicles. It establishes, for this circuit breaker type, the rated current, test procedures, performance requirements and dimensions. This part of ISO 10924 is intended to be...
In addition to the general requirements of IEC 60077-2, this international standard gives rules for a.c. circuit-breakers, the main contacts of which are to be connected to a.c. overhead contact lines; the nominal voltage of these circuits being in accordance with IEC 60850....
This part of IEC 62505 is applicable to single-pole and two-pole alternating current (a.c.) circuit-breakers which are: • designed for indoor or outdoor fixed installations in tractions systems, and • operated with an a.c. line voltage and frequency as specified in IEC 60850:2014....
ISO 10924-1:2016 defines terms and specifies general test requirements for circuit breakers for use in road vehicles with a nominal voltage of 12 V d.c., 24 V d.c, 48 V d.c. and 450 V d.c. ISO 10924-1:2016 is intended to be used in conjunction with other parts of ISO 10924. The...
This part of ISO 10924 defines terms and specifies general test requirements for circuit breakers for use in road vehicles with a nominal voltage of 12 V d.c., 24 V d.c, 48 V d.c. and 450 V d.c. This part of ISO 10924 is intended to be used in conjunction with other parts of ISO 10924...