loading
MIL-A-18199 - ATTENUATOR, CN-45(*)/UP
NPFC
A description is not available for this item.
MIL-A-13252 - ATTENUATOR TS-402( )/U
NPFC
A description is not available for this item.
MS 16695 - ATTENUATOR, FIXED, CN-39A/U
July 10, 1964 - NPFC
A description is not available for this item.
MIL-A-24215/8 - ATTENUATOR, VARIABLE (COAXIAL), FREQUENCY RANGE
NPFC
A description is not available for this item.
IEC 61558-2-19 - Safety of Power Transformers, Power Supply Units and Similar Devices - Part 2-19: Particular Requirements for Perturbation Attenuation Transformers
June 1, 2000 - IEC

This International Standard deals with all aspects of safety such as electrical, thermal and mechanical. This part 2-19 of IEC 61558 applies to stationary or portable, single-phase or poly-phase, aircooled (natural or forced), independent or associated, isolating or safety isolating...

CEI EN 61010-031 - Safety requirements for electrical equipment for measurement, control and laboratory use Part 031: Safety requirements for hand-held probe assemblies for electrical measurement and test
November 1, 2015 - CEI

Probe assemblies included in scope This part of IEC 61010 specifies safety requirements for hand-held and hand-manipulated probe assemblies of the types described below, and their related accessories. These probe assemblies are for direct electrical connection between a part and electrical...

DS/EN 61753-052-6 - Fibre optic interconnecting devices and passive components – Performance standard – Part 052-6: Single-mode fibre non-connectorized fixed attenuator – Category O in outside plant environment
January 2, 2017 - DS

IEC 61753-052-6:2016 contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator satisfies in order to be categorised as meeting the requirements of single-mode fibre non-connectorized fixed attenuator devices used in outside plant...

MIL-A-13196 - ATTENUATOR, VARIABLE, CN-7/URA-TI
NPFC
A description is not available for this item.
A-A-50717 - ATTENUATOR VARIABLE DC TO 18 GHZ
NPFC
A description is not available for this item.
MIL-P-4354 - PHANTOM ANTENNA AND ATTENUATOR TS-74()/UPM
NPFC
A description is not available for this item.
MIL-A-24215/14 - ATTENUATOR, VARIABLE (COAXIAL, STEP) CLASS 4 (TNC)
NPFC
A description is not available for this item.
CEI EN 61753-052-6 - Fibre optic interconnecting devices and passive components - Performance standard Part 052-6: Single-mode fibre non-connectorized fixed attenuator - Category O in outside plant environment
May 1, 2017 - CEI

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator satisfies in order to be categorised as meeting the requirements of single-mode fibre non-connectorized fixed attenuator devices used in outside plant...

CEI EN 61753-052-3 - Fibre optic interconnecting devices and passive components - Performance standard Part 052-3: Single-mode fibre non-connectorized fixed attenuator - Category U in uncontrolled environment
May 1, 2017 - CEI

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator satisfies in order to be categorised as meeting the requirements of single-mode fibre non-connectorized fixed attenuator devices used in uncontrolled...

IEC 61753-052-6 - Fibre optic interconnecting devices and passive components - Performance standard - Part 052-6: Single-mode fibre non-connectorized fixed attenuator - Category O in outside plant environment
July 1, 2016 - IEC

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator satisfies in order to be categorised as meeting the requirements of single-mode fibre non-connectorized fixed attenuator devices used in outside plant...

IEC 61753-052-3 - Fibre optic interconnecting devices and passive components - Performance standard - Part 052-3: Single-mode fibre non-connectorized fixed attenuator - Category U in uncontrolled environment
July 1, 2016 - IEC

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator satisfies in order to be categorised as meeting the requirements of single-mode fibre non-connectorized fixed attenuator devices used in uncontrolled...

CEI EN 61753-051-3 - Fibre optic interconnecting devices and passive components - Performance standard Part 051-3: Single-mode fibre plug style optical attenuator for category U - Uncontrolled environment
February 1, 2014 - CEI

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator satisfies in order to be categorized as meeting the requirements of single-mode fibre, plug-style fixed attenuator devices used in uncontrolled...

DS/EN 61753-053-2 - Fibre optic interconnecting devices and passive components – Performance standard – Part 053-2: Non-connectorized single-mode fibre, electrically controlled, variable optical attenuator for category C – Controlled environments
September 25, 2014 - DS

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre electrically controlled variable optical attenuator needs to satisfy in order to be categorised as meeting the requirements of category C-Controlled...

DS/EN 61753-052-3 - Fibre optic interconnecting devices and passive components – Performance standard – Part 052-3: Single-mode fibre non-connectorized fixed attenuator – Category U in uncontrolled environment
January 2, 2017 - DS

Contains the minimum initial test and measurement requirements and severities for a fibre optic attenuator to meet the requirements of category U environments.

CEI EN 61300-3-14 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator
June 1, 2015 - CEI

This part of IEC 61300 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA). There are two control technologies for VOAs, manually controlled and electrically controlled. This standard covers both control...

DS/EN 61300-3-14 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator
December 11, 2014 - DS

This part of IEC 61300 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA). There are two control technologies for VOAs, manually controlled and electrically controlled. This standard covers both control...

Advertisement