ul-1777.5 Chimney Liners UL 1777 1 Scope 1.1 These requirements cover metallic and nonmetallic chimney liners intended for field-installation into new or existing masonry chimneys that are used for the natural draft venting of Category I gas-fired, Type L vented...
4.1 This guide provides information, requirements and recommendations for design professionals, fabricators, installers and end-users of FRP chimney liners. FRP is a cost-effective and appropriate material of construction for liners operating at moderate temperatures in a...
4.1 This guide provides information, requirements and recommendations for design professionals, fabricators, installers and end-users of FRP chimney liners. FRP is a cost-effective and appropriate material of construction for liners operating at moderate temperatures in a...
This guide provides information, requirements and recommendations for design professionals, fabricators, installers and end-users of FRP chimney liners. FRP is a cost-effective and appropriate material of construction for liners operating at moderate temperatures in a corrosive...
This guide provides information, requirements and recommendations for design professionals, fabricators, installers and end-users of FRP chimney liners. FRP is a cost-effective and appropriate material of construction for liners operating at moderate temperatures in a corrosive...
This guide provides information and recommendations for design professionals, fabricators, installers and end-users of FRP chimney liners. FRP is a cost-effective and appropriate material of construction for liners operating at moderate temperatures in a corrosive chemical...
1.1 This guide offers direction and guidance to the user concerning available techniques and methods for design, material selection, fabrication, erection, quality assurance, and control. 1.2 These minimum guidelines, when properly used and implemented, can help ensure a safe and reliable structure...
This specification establishes the criteria for acceptance, prior to installation, of clay flue liners and chimney pots used for conveying hot gases in masonry chimneys. The liners and pots shall be manufactured from fire clay, shale, surface clay, or a combination of...
This specification establishes the criteria for acceptance, prior to installation, of clay flue liners and chimney pots used for conveying hot gases in masonry chimneys. The liners and pots shall be manufactured from fire clay, shale, surface clay, or a combination of...
This specification establishes the criteria for acceptance, prior to installation, of clay flue liners and chimney pots used for conveying hot gases in masonry chimneys. The liners and pots shall be manufactured from fire clay, shale, surface clay, or a combination of...
This specification establishes the criteria for acceptance, prior to installation, of clay flue liners and chimney pots used for conveying hot gases in masonry chimneys. The liners and pots shall be manufactured from fire clay, shale, surface clay, or a combination of...
This guide offers direction and guidance to the user concerning available techniques and methods for design, material selection, fabrication, erection, inspection, confirmatory testing, quality control and assurance. These minimum guidelines, when properly used and implemented, can help ensure a...
This specification establishes the criteria for acceptance, prior to installation, of clay flue liners and chimney pots used for conveying hot gases in masonry chimneys. The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are...
This European Standard specifies the material, dimensional and performance requirements, including methods of test, for precast concrete flue liners and fittings with or without insulation for the construction of multi-wall chimneys. This document does not cover: - high positive...
This European Standard deals with steel products for single wall steel chimneys and liners which are produced either in series or as single items. It is a product standard which specifies the performance requirements of cylindrical steel fabrications for use in single wall steel...
This European Standard deals with steel products for single wall steel chimneys and liners which are produced either in series or as single items. It is a product standard which specifies the performance requirements of cylindrical steel fabrications for use in single wall steel...
This document deals with special requirements and performance criteria for the design of lining systems made of steel for free standing chimneys. It specifies the requirements for cylindrical steel liners as stated in EN 13084-1. This document covers the design of the following three...
This document deals with special requirements and performance criteria for the design of lining systems made of steel for free standing chimneys. It specifies the requirements for cylindrical steel liners as stated in EN 13084 1. This document covers the design of the following three...