The compression resistance perpendicular to the faces, the resistance to the extrusion during compression, and the ability to recover after release of the load are indicative of a joint filler's ability to fill continuously a concrete expansion joint and thereby prevent...
The compression resistance perpendicular to the faces, the resistance to the extrusion during compression, and the ability to recover after release of the load are indicative of a joint filler'ability to fill continuously a concrete expansion joint and thereby prevent...
3.1 The compression resistance perpendicular to the faces, the resistance to the extrusion during compression, and the ability to recover after release of the load are indicative of a joint filler's ability to fill continuously a concrete expansion joint and thereby...
3.1 The compression resistance perpendicular to the faces, the resistance to the extrusion during compression, and the ability to recover after release of the load are indicative of a joint filler's ability to continuously fill a concrete expansion joint and thereby...
This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1-Attention is called to M 153 and M 213.
3.1 The compression resistance perpendicular to the faces, the resistance to the extrusion during compression, and the ability to recover after release of the load are indicative of a joint filler's ability to continuously fill a concrete expansion joint and thereby...
This specification covers bituminous preformed expansion joint filler for use in concrete construction. This product shall consist of a bituminous (asphalt or tar) mastic composition, formed and encased between two layers of bituminous impregnated felt or two layers of...
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1-Attention is called to ASTM Specifications D1751 and D1752. 1.2 The values stated in inch-pound units shall be regarded as the standard.
This specification covers bituminous preformed expansion joint filler for use in concrete construction. This product shall consist of a bituminous (asphalt or tar) mastic composition, formed and encased between two layers of bituminous impregnated felt or two layers of...
This specification covers bituminous preformed expansion joint filler for use in concrete construction. NOTE 1 - Attention is called to ASTM Specifications D 1751 and D 1752. The values stated in inch-pound units are to be regarded as standard. The values given in parentheses...
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1: Attention is called to ASTM Specifications D1751 and D1752. 1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as...
This specification covers bituminous preformed expansion joint filler for use in concrete construction. NOTE 1-Attention is called to ASTM Specifications D1751 and D1752. Units-The values stated in either SI units or inchpound units are to be regarded separately as standard....
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1-Attention is called to ASTM Specifications D1751 and D1752. 1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as...
This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1-Attention is called to M 153 and M 213. This specification is applicable for orders in either SI units (M 33M) or in inch-pound units (M 33). SI units and inch-pound...
This document specifies test methods to determine the following characteristics of the composition cork intended to be used as a joint filler of expansion joints of concrete or other construction materials: - apparent density; - expansion in water; - compression;...
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1: Attention is called to ASTM Specifications D1751 and D1752. 1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as...
1.1 This specification covers preformed expansion joint fillers made from closed-cell polyolefin materials having suitable compressibility and nonextruding characteristics. 1.1.1 Type I, closed-cell polyethylene or blended polyethylene. 1.2 These joint fillers are intended for...
Narrow Your Results