loading
AS3626B - NUT, SELF-LOCKING, DOUBLE HEXAGON, REDUCED ENVELOPE, UNS S66286, COUNTERBORED SILVER PLATED THREADS ONLY
May 10, 2023 - SAE International
A description is not available for this item.
ASTM F2332-06(2022) - Standard Specification for Annular Ball Bearings for Instruments and Precision Rotating Components
January 1, 2022 - ASTM International

This specification covers annular ball bearings intended primarily for use in instrument and precision rotating components. Annular ball bearings for instrument and precision rotating components shall be of the following types, as specified: type I - deep groove, unflanged; type II - deep groove,...

ISO 10303-113 - Industrial automation systems and integration — Product data representation and exchange — Part 113: Integrated application resource: Mechanical features
October 1, 2020 - ISO

This document specifies the integrated application resource constructs formechanical features. The following are within the scope of this document: • constraints on life cycle context invariant identifiers for topological items; • counterbore, countersink, counterdrill, and spotface...

DS/EN 2414 - Aerospace series – Washers, chamfered, with counterbore, in alloy steel, cadmium plated
May 6, 2019 - DS

This document specifies the characteristics of chamfered washers, with counterbore, in alloy steel, cadmium plated, for maximum operating temperature 235 °C.

DS/EN 2878 - Aerospace series – Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated – Classification: 900 MPa (at ambient temperature)/235 °C
April 15, 2019 - DS

This European standard specifies the characteristics of self-locking, air resistant, sealing, floating, two lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated. Classification: 900 MPa/235 °C.

DS/EN 2880 - Aerospace series – Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS₂ lubricated – Classification: 900 MPa (at ambient temperature) / 120 °C
April 15, 2019 - DS

This European standard specifies the characteristics of self-locking, fuel resistant, sealing, floating, two lug anchor nuts, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated. Classification: 900 MPa/120 °C.

AS3564F - NUT, SELF-LOCKING, DOUBLE HEXAGON, SOLID FILM LUBRICATED, COUNTERBORED, 160 KSI, 800 °F, UNS S66286
July 17, 2020 - SAE International
A description is not available for this item.
DS/EN 2894 - Aerospace series – Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated – Classification: 1 550 MPa (at ambient temperature) / 315 °C
November 6, 2018 - DS

This standard specifies the characteristics of self-locking bihexagonal nuts, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated. Classification: 1 550 MPa / 315 °C.

BS EN 2414 - Aerospace series - Washers, chamfered, with counterbore, in alloy steel, cadmium plated
May 31, 2019 - BSI
A description is not available for this item.
AS3262B - NUT, SELF-LOCKING, PLATE - 2 LUG, FLOATING, COUNTERBORED, UNS S66286
August 15, 2019 - SAE International
A description is not available for this item.
AS3553B - NUT, SELF-LOCKING, DOUBLE HEXAGON, SILVER PLATED, COUNTERBORED 180 KSI, 1400 °F, UNS N07001
July 2, 2019 - SAE International
A description is not available for this item.
ASME B16.52 - Forged Nonferrous Fittings, Socket- Welding and Threaded (Titanium, Titanium Alloys, Aluminum, and Aluminum Alloys)
May 15, 2018 - ASME

Standard Fittings. This Standard covers ratings, dimensions, tolerances, marking, and material requirements for titanium, titanium alloy, aluminum, and aluminum alloy forged fittings, both socket-welding and threaded ends. Special Fittings. Fittings with special dimensions, threads, or...

NAS1794 - NUT, SELF-LOCKING, COUNTERBORE REPLACEABLE ELEMENT
May 31, 2017 - AIA/NAS
A description is not available for this item.
ASD-STAN PREN 2894 - Aerospace series - Nuts, bihexagonal, self-locking, with counterbore, in heat resisting nickel base alloy, passivated, MoS₂ lubricated - Classification: 1 550 MPa (at ambient temperature) / 315 °C
July 1, 2017 - ASD-STAN

This standard specifies the characteristics of self-locking bihexagonal nuts, with counterbore, in heat resisting nickel base alloy, passivated, MoS2 lubricated. Classification: 1 550 MPa1) / 315 °C2). 1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient...

DIN 65508 - Aerospace - Nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, corrosion-resistant steel - Class: 1 100 MPa/315 °C/425 °C; Text in German and English
March 1, 2017 - DIN

This standard specifies the characteristics of nuts, hexagon with MJ thread, captive washer and counterbore, self-locking, corrosion-resisting steel used together with screws and bolts of ≤ 1 100 MPa nominal tensile strength for temperatures up to 315 °C with surface treatment according to...

DS/EN 2879 - Aerospace series – Nuts, anchor, self-locking, air resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated – Classification: 900 MPa (at ambient temperature) / 235 °C
January 23, 2017 - DS

This European Standard specifies the characteristics of self-locking, air resistant, sealing, floating, two lug anchor nuts, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated. Classification: 900 MPa 1) / 235 °C 2).

Advertisement