loading
UL 840 - Insulation Coordination Including Clearances and Creepage Distances for Electrical Equipment
January 6, 2005 - ULSE

1.1 These requirements cover an alternate approach to specifying through air and over surface spacings for electrical equipment through the use of the principles of insulation coordination. 1.2 The complete principles of insulation coordination involve the consideration of the combination of...

BS PD 6499 - Guide to Insulation Co-Ordination Within Low-Voltage Systems Including Clearances and Creepage Distances for Equipment
August 31, 1981 - BSI

States a principle of insulation co-ordination based upon a series of standardized impulse withstand voltage levels related to the dimensioning of clearances and creepage distances. Intended as a guide for technical bodies.

IEC 60664-5 - Insulation coordination for equipment within low-voltage systems – Part 5: Comprehensive method for determining clearances and creepage distances equal to or less than 2 mm
July 1, 2007 - IEC

This part of IEC 60664 specifies the dimensioning of clearances and creepage distances for spacings equal to or less than 2 mm for printed wiring board and equivalent constructions, where the clearance and the creepage distance are identical...

DS/EN 50124-1 - Railway applications – Insulation coordination – Part 1: Basic requirements – Clearances and creepage distances for all electrical and electronic equipment
March 7, 2017 - DS

This European Standard deals with insulation coordination in railways. It applies to equipment for use in signalling, rolling stock and fixed installations. Insulation coordination is concerned with the selection, dimensioning and correlation of insulation both within and...

IEC 62497-1 - Railway applications – Insulation coordination – Part 1: Basic requirements – Clearances and creepage distances for all electrical and electronic equipment
March 1, 2013 - IEC

This part of IEC 62497 deals with insulation coordination in railways. It applies to equipment for use in signalling, rolling stock and fixed installations. Insulation coordination is concerned with the selection, dimensioning and correlation of insulation both within and...

BS 4999-145 - General requirements for rotating electrical machines - Part 145: Specification for winding terminations
February 27, 1987 - BSI

Specifies terminations for rotating machines rated up to 15 kV a.c. r.m.s. Types of terminations. Creepage and clearance distances, current ratings of connections, definitions.

BS 4999-71 - Specification for general requirements for rotating electrical machines. Winding terminations
February 29, 1984 - BSI

Specifies terminations for rotating machines rated up to 15 kV a.c. r.m.s. types of terminations, creepage and clearance distances, current ratings of connections, definitions.

DSF/FPREN 50124-1 - Railway applications – Insulation coordination – Part 1: Basic requirements – Clearances and creepage distances for all electrical and electronic equipment
DS

This part EN 50124 deals with insulation coordination in railways. It applies to equipment for use in signalling, rolling stock and fixed installations. Insulation coordination is concerned with the selection, dimensioning and correlation of insulation both within and between...

JEDEC JESD 4 - Definition of External Clearance and Creepage Distances of Discrete Semiconductor Packages for Thyristors and Rectifier Diodes
November 1, 1983 - JEDEC

This standard defines reference distances between terminals of the device and the external package at specific voltages.

BS 7822-1 - Insulation coordination for equipment within low-voltage systems - Part 1: Principles, requirements and tests
October 15, 1995 - BSI

Specifies the requirements for clearances, creepage distances and solid insulation for equipment based upon their performance criteria.

CSA C22.2 NO 0.2 - Insulation coordination
January 1, 2016 - CSA

This Standard uses principles of insulation coordination in specifying through-air and over-surface spacing requirements for electrical equipment used in accordance with the Rules of the Canadian Electrical Code, Part I. The complete principles of insulation coordination involve...

DS/IEC TR 63139 - Explanation of the mathematical addition of working voltages, insulation between circuits and use of PELV in TC 34 standards
October 23, 2018 - DS

IEC TR 63139:2018(E) is related to the insulation coordination in TC 34 standards and provides explanations on mathematical addition of working voltages, insulation between circuits, use of protective extra low voltage (PELV) and insulation between LV supply and control line...

NR NB 182 - Train Detection Clearance Points
August 14, 2020 - NR

This Notice Board applies to all staff defining or verifying Clearance Points on Network Rail managed infrastructure. Purpose This Notice Board clarifies current requirements for provision on Clearance Points on Network Rail. Issue 2 of this Notice Board contains amended guidance on...

BS 587 - Motor Starters and Controllers
February 20, 1957 - BSI

Hand operated and automatic types used with a.c. and d.c. motors of rated voltages up to 11 kV a.c. and 650 V d.c. Resistors, auto-transformers and similar associated equipment. Ratings, sizes, design and construction, temperature rise limits, type and...

CEI EN IEC 60664-1 - Insulation coordination for equipment within low-voltage supply systems Part 1: Principles, requirements and tests
February 1, 2021 - CEI

This part of IEC 60664 deals with insulation coordination for equipment having a rated voltage up to AC 1 000 V or DC 1 500 V connected to low-voltage supply systems. This document applies to frequencies up to 30 kHz. NOTE 1 Requirements for insulation coordination for equipment within low-voltage...

BS 142-1.3 - Electrical Protection Relays Part 1: Information and Requirements for All Protection Relays Section 1.3: Specification for Insulation Testing
November 30, 1982 - BSI

Specifies, by reference to BS 5992:Part 3:1980, requirements for voltage and insulation resistance tests and the general requirements for the insulation of electrical protection relays. Also gives guidance on the selection of degrees of severity for clearance and...

Advertisement