- Trained on our vast library of engineering resources.
loading
UL 268 - Smoke Detectors for Fire Alarm Systems
June 2, 2023 - ULSE

002680-000000-000000 1 Scope 1.1 This Standard sets forth requirements for smoke detectors and accessories, including mechanical guards to be employed in ordinary indoor locations in accordance with the following: a) In Canada only: 1) Standard for the Installation of Fire...

ULC 530 - STANDARD FOR HEAT ACTUATED FIRE DETECTORS FOR FIRE ALARM SYSTEMS
May 1, 1991 - ULSE
A description is not available for this item.
FMAPPROVAL 3232 - Video Image Smoke Detectors for Automatic Fire Alarm Signaling
December 1, 2011 - FM

This standard describes performance requirements for Video Image Fire Detectors (VIFD), and Video Image Fire Detection Systems (VIFDS) for Automatic Fire Alarm Signaling for the protection of occupants, building space, structure, area, or object and designed to...

FMAPPROVAL 3260 - Radiant Energy-Sensing Fire Detectors for Automatic Fire Alarm Signaling
February 1, 2004 - FM
A description is not available for this item.
FMAPPROVAL 3210 - Heat Detectors for Automatic Fire Alarm Signaling
April 1, 2007 - FM
A description is not available for this item.
ISO TS 7240-29 - Fire detection and alarm systems - Part 29: Video fire detectors
June 1, 2017 - ISO

This document specifies requirements, test methods and performance criteria for video fire detectors (VFD), which operate in the visible spectrum, for use in fire detection and alarm systems installed in and around buildings (see ISO 7240-1). For the testing of other...

FMAPPROVAL 3230/3250 - Smoke Actuated Detectors for Automatic Fire Alarm Signaling
February 1, 1976 - FM
A description is not available for this item.
ISO 7240-6 - Fire detection and alarm systems — Part 6: Carbon monoxide fire detectors using electro-chemical cells
June 15, 2011 - ISO

This part of ISO 7240 specifies requirements, test methods and performance criteria for point fire detectors using electro-chemical cells that operate using carbon-monoxide detection principles for use in fire detection and alarm systems installed in buildings (see ISO...

DS/EN 54-5 - Fire detection and fire alarm systems – Part 5: Heat detectors – Point heat detectors
August 13, 2018 - DS

This European Standard specifies the requirements, test methods and performance criteria for point heat detectors intended for use in fire detection and fire alarm systems installed in and around buildings (see EN 54-1:2011). This European Standard provides for the...

ISO 7240-20 - Fire detection and alarm systems — Part 20: Aspirating smoke detectors
May 15, 2010 - ISO

This part of ISO 7240 specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and alarm systems installed in buildings. Aspirating smoke detectors developed for the protection of specific risks that...

ISO 7240-5 - Fire detection and fire alarm systems - Part 5: Point type heat detectors
May 1, 2018 - ISO

This document specifies the requirements, test methods and performance criteria for point type heat detectors for use in fire detection and fire alarm systems for buildings (see ISO 7240-1). or other types of heat detector, or for detectors intended for use...

FMAPPROVAL 3230 - Smoke Actuated Detectors for Automatic Alarm Signaling
June 1, 2020 - FM

This standard applies to any spot type smoke and beam type detector intended to be employed in indoor locations in accordance with the National Fire Alarm Code, NFPA 72, and ANSI/UL 268. This standard applies to any duct type smoke detector intended to be employed in...

DIN EN 54-27 - Fire detection and fire alarm systems - Part 27: Duct smoke detectors
May 1, 2015 - DIN

This European Standard specifies requirements, test methods and performance criteria for fire detectors which detect smoke in air ducts in buildings as a part of a fire detection and fire alarm system or as an actuator for a fire protection system. Duct...

DIN EN 54-5 - Fire detection and fire alarm systems - Part 5: Heat detectors - Point heat detectors (includes Amendment A1:2018)
October 1, 2018 - DIN

This European Standard specifies the requirements, test methods and performance criteria for point heat detectors intended for use in fire detection and fire alarm systems installed in and around buildings (see EN 54-1:2011). This European Standard provides for the...

DIN EN 54-26 - Fire detection and fire alarm systems - Part 26: Carbon monoxide detectors - Point detectors
November 1, 2015 - DIN

This European Standard specifies requirements, test methods and performance criteria for point detectors using carbon monoxide sensing for use in fire detection and fire alarm systems in and around buildings (see EN 54-1:2011). This European Standard provides for the...

ITU-T L.21 SPANISH - Fire Detection and Alarm Systems, Detector and Sounder Devices
October 1, 1996 - ITU-T
A description is not available for this item.
ITU-T L.21 FRENCH - Fire Detection and Alarm Systems, Detector and Sounder Devices
October 1, 1996 - ITU-T
A description is not available for this item.
ITU-T L.21 - Fire Detection and Alarm Systems, Detector and Sounder Devices
October 1, 1996 - ITU-T
A description is not available for this item.
DS/EN 54-26 - Fire detection and fire alarm systems - Part 26: Carbon monoxide detectors - Point detectors
April 22, 2015 - DS

This European Standard specifies requirements, test methods and performance criteria for point detectors using carbon monoxide sensing for use in fire detection and fire alarm systems in and around buildings (see EN 54 1:2011). This European Standard provides for the...

ISO 7240-8 - Fire detection and alarm systems - Part 8: Point-type fire detectors using a carbon monoxide sensor in combination with a heat sensor
December 15, 2014 - ISO

This part of ISO 7240 specifies requirements, test methods, and performance criteria for point multisensor fire detectors that incorporate at least one carbon monoxide (CO) sensor in combination with one or more heat sensors, for use in fire detection and alarm systems...

Advertisement