002680-000000-000000
This standard describes performance requirements for Video Image Fire Detectors (VIFD), and Video Image Fire Detection Systems (VIFDS) for Automatic Fire Alarm Signaling for the protection of occupants, building space, structure, area, or object and designed to...
This document specifies requirements, test methods and performance criteria for video fire detectors (VFD), which operate in the visible spectrum, for use in fire detection and alarm systems installed in and around buildings (see ISO 7240-1). For the testing of other...
This part of ISO 7240 specifies requirements, test methods and performance criteria for point fire detectors using electro-chemical cells that operate using carbon-monoxide detection principles for use in fire detection and alarm systems installed in buildings (see ISO...
This European Standard specifies the requirements, test methods and performance criteria for point heat detectors intended for use in fire detection and fire alarm systems installed in and around buildings (see EN 54-1:2011). This European Standard provides for the...
This part of ISO 7240 specifies the requirements, test methods and performance criteria for aspirating smoke detectors for use in fire detection and alarm systems installed in buildings. Aspirating smoke detectors developed for the protection of specific risks that...
This document specifies the requirements, test methods and performance criteria for point type heat detectors for use in fire detection and fire alarm systems for buildings (see ISO 7240-1). or other types of heat detector, or for detectors intended for use...
This standard applies to any spot type smoke and beam type detector intended to be employed in indoor locations in accordance with the National Fire Alarm Code, NFPA 72, and ANSI/UL 268. This standard applies to any duct type smoke detector intended to be employed in...
This European Standard specifies requirements, test methods and performance criteria for fire detectors which detect smoke in air ducts in buildings as a part of a fire detection and fire alarm system or as an actuator for a fire protection system. Duct...
This European Standard specifies the requirements, test methods and performance criteria for point heat detectors intended for use in fire detection and fire alarm systems installed in and around buildings (see EN 54-1:2011). This European Standard provides for the...
This European Standard specifies requirements, test methods and performance criteria for point detectors using carbon monoxide sensing for use in fire detection and fire alarm systems in and around buildings (see EN 54-1:2011). This European Standard provides for the...
This European Standard specifies requirements, test methods and performance criteria for point detectors using carbon monoxide sensing for use in fire detection and fire alarm systems in and around buildings (see EN 54 1:2011). This European Standard provides for the...
This part of ISO 7240 specifies requirements, test methods, and performance criteria for point multisensor fire detectors that incorporate at least one carbon monoxide (CO) sensor in combination with one or more heat sensors, for use in fire detection and alarm systems...