loading
VITA 1.7 - Increased Current DIN Connector
January 1, 2003 - VITA

This standard describes increased current levels, test methods, test data and compliance criteria for 3-row DIN and 5-row DIN connectors when used in VME, VME64 and VME64 Extension P1/J1 and P2/J2 pin out arrangements.

USCAR18-2 - FAKRA SMB RF CONNECTOR SUPPLEMENT
June 4, 2003 - SAE International

This document is a supplement to DIN 72594 and is intended to give recommended usages for one and two way connectors and dimensional requirements for 2-way connectors which are not currently specified by DIN. The radio frequency (RF) connector interface specified...

DIN 22258-3 - Chain connectors - Part 3: Block type connectors
December 1, 2016 - DIN

This standard applies to block type connectors used to connect round steel link chains with the same pitch according to DIN 22252 and flat link chains with the same pitch according to DIN 22255. Block type connectors can only pass over chain sprockets according to...

DIN 22258-1 - Chain connectors - Part 1: Flat type connectors
May 1, 2012 - DIN

This standard applies to flat type connectors used to connect round steel link chains with the same pitch according to DIN 22252 and flat link chains with the same pitch according to DIN 22255. When using flat type connectors in conveyors with a closed bottom run,...

DIN 20000-6 - Application of construction products in structures - Part 6: Dowel-type fasteners and connectors according to DIN EN 14592 and DIN EN 14545
February 1, 2015 - DIN

Diese Norm legt anwendungsbezogene Anforderungen an stiftförmige und nicht stiftförmige Verbindungsmittel nach DIN EN 14592:2012-07 und DIN EN 14545:2009-02 fest, die in Bauwerken verwendet werden.

DIN 3859-1 - Compression couplings - Part 1: Technical delivery conditions
September 1, 2005 - DIN

This standard specifies technical delivery conditions for compression fittings and couplings complying with DIN 3850 and DIN EN ISO 8434-1 and the corresponding connection sides of the hose fittings complying with DIN 20066, DIN ISO 12151-2 and DIN ISO 12151-3....

J1962_201607 - Diagnostic Connector
July 12, 2016 - SAE International

This document supersedes SAE J1962 200204, and is technically equivalent to ISO/DIS 15031-3: December 14, 2001. This document is intended to satisfy the requirements of an OBD connector as required by U.S. On-Board Diagnostic (OBD) regulations. The diagnostic connection specified in this...

DIN 3861 - Non-soldering compression fittings - Compression rings - Design
September 1, 2016 - DIN

This standard applies to compression rings (cutting rings) used for non-soldering compression fittings (connectors) with a cutting ring as in DIN 2353. It also specifies the types of compression rings. This standard supplements DIN EN ISO 8434-1:2008-02 with sizes and details...

DIN 7975 - Tapping screw connections - Guideline values for core hole diameters and use
April 1, 2016 - DIN

This standard specifies requirements for tapping screw connections with screw thread as specified in DIN EN ISO 1478. It covers the connection of tapping screws with metals of a strength as given in this standard, and not with plastic components. For use of tapping screws to connect...

DIN 74324-1 - Polyamide tubing for air braking systems - Requirements and testing
February 1, 1996 - DIN

field of application This standard specifies requirements and methods of test for single-ply tubing of polyamide (as in DIN 73378) for use in the air braking systems of road vehicles and trailers (cf. definitions in DIN 7001 O). The polyamide materials covered by this standard (cf....

DIN 19704-1 - Hydraulic steel structures - Part 1: Criteria for design and calculation
November 1, 2014 - DIN

This standard applies to the design of hydraulic steel structures comprising the steel structures themselves, their associated machinery and their electrical equipment. These structures comprise gate bodies with seals and bearings, drives and elements connecting gates and drives. This...

UL 486D - Sealed Wire Connector Systems
June 19, 2015 - ULSE

ulharm-486d.6 Sealed Wire Connector Systems UL 486D 1 Scope 1.1 The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are...

CSA C22.2 NO 198.2 - Sealed wire connector systems
January 1, 2015 - CSA

The requirements in this standard cover sealed wire connector systems, including insulating caps, covers, resins, tubing, and tapes provided with, or for use with, specific wire connectors. These systems are intended for wet or damp locations, and other installations such as direct...

DS/ISO 18250-1 - Medical devices – Connectors for reservoir delivery systems for healthcare applications – Part 1: General requirements and common test methods
December 10, 2018 - DS

This document specifies general requirements for reservoir connectors, which convey fluids in healthcare applications. These reservoir connectors are used in medical devices or accessories intended for use with a patient. This document also specifies the healthcare fields in which...

DS/ISO 18250-3 - Medical devices – Connectors for reservoir delivery systems for healthcare applications – Part 3: Enteral applications
July 3, 2018 - DS

This document specifies dimensions and requirements for the design and functional performance of connectors intended to be used on enteral reservoirs. This document does not specify the dimensions and requirements for the medical devices or accessories that use these connectors. Such...

ISO 18250-1 - Medical devices - Connectors for reservoir delivery systems for healthcare applications - Part 1: General requirements and common test methods
December 1, 2018 - ISO

This document specifies general requirements for reservoir connectors, which convey fluids in healthcare applications. These reservoir connectors are used in medical devices or accessories intended for use with a patient. This document also specifies the healthcare fields in which...

ISO 18250-3 - Medical devices - Connectors for reservoir delivery systems for healthcare applications - Part 3: Enteral applications
June 1, 2018 - ISO

This document specifies dimensions and requirements for the design and functional performance of connectors intended to be used on enteral reservoirs. This document does not specify the dimensions and requirements for the medical devices or accessories that use these connectors. Such...

VITA 60.0 - Alternative Connector for VPX
January 1, 2012 - VITA

This standard provides an alternate connector to the one specified in the VITA 46.0 VPX Baseline Standard. Because the 46.0 and the 60.0 connectors are not intermateable, a VITA 60.0 module will not plug into a VITA 46.0.0 backplane and vice versa. However, the VITA 60.0 standard...

A-A-52200 - LINK ASSEMBLY, CONNECTOR, SEPARABLE
January 18, 1996 - NPFC

This commercial item description covers a separable steel connector link, of conventional type, used by U.S. Army riggers to connect a parachutist's risers to parachute canopy suspension lines.

USCAR12-5 - ELECTRICAL CONNECTOR DESIGN CRITERIA
August 17, 2017 - SAE International

This document gives specific and measurable design criteria to be applied at a design review prior to tooling. The specification is formatted as a checklist to aid in its use. The requirements do not apply in all situations so engineering judgment must be used. This is a specification for design...

Advertisement