This Standard specifies the characteristics and test methods for speedometer equipment used for displaying running speeds in driving cabs of rolling stock. It does not apply to testing after maintenance of rolling stock by railway operators except for 7.1 d), nor does it apply to...
This document specifies the test conditions and the acceptance levels for ultrasonic acceptance tests for the railway rolling stock material, such as tyres, axles and wheels. Unless otherwise agreed, this document is applied when the product standards require mandatory ultrasonic tests or...
This document specifies a calculation method of recyclability and recoverability rates for rolling stock. The method defined in this document applies to the design of new rolling stock. However, it can be applied to other existing rolling stock depending on available...
This document specifies a calculation method of recyclability and recoverability rates for rolling stock. The method defined in this document applies to the design of new rolling stock. However, it can be applied to other existing rolling stock depending on available...
This European Standard retains EN 61984:2001 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V, rated...
This European Standard retains EN 61984:2001 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V, rated...
This Technical Specification retains EN 61984 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V, rated...
The purpose of this document is to support rolling stock procurement, especially life cycle cost (LCC) assessment. This document is applicable to the specification and verification of energy consumption of railway rolling stock. It establishes a criterion for the energy consumption of...
The purpose of this document is to support rolling stock procurement, especially life cycle cost (LCC) assessment. This document is applicable to the specification and verification of energy consumption of railway rolling stock. It establishes a criterion for the energy consumption of...
This European Standard retains EN 61984:2001 as the minimum performance requirements for railway rolling stock electrical connectors. It identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V, rated...
IEC 62847:2016 retains IEC 61984:2008 as the minimum performance requirements for railway rolling stock electrical connectors and identifies additional terms, test methods and performance requirements for single-pole and multipole connectors with rated voltages up to 1 000 V, rated currents...
This part of IEC 62236 applies to emission and immunity aspects of EMC for electrical and electronic apparatus intended for use on railway rolling stock. IEC 62236-3-2 applies for the integration of apparatus on rolling stock. The frequency range considered is from DC to 400 GHz. No...
This part of IEC 62236 applies to emission and immunity aspects of EMC for electrical and electronic apparatus intended for use on railway rolling stock. IEC 62236-3-2 applies for the integration of apparatus on rolling stock. The frequency range considered is from DC to 400 GHz. No...