- Trained on our vast library of engineering resources.
loading
UL 810B - DC Power Capacitors
June 10, 2021 - ULSE

00810b-000000-000000 1 Scope 1.1 The requirements of this Standard apply to dc power capacitors with or without integral protection intended to reduce the risk of rupture and venting of the capacitor enclosure under internal fault conditions. These requirements apply to...

IEEE 18 - Shunt Power Capacitors
December 5, 2012 - IEEE

This standard applies to power capacitors rated 216 V or higher, 2.5 kvar or more, and designed for shunt connection to alternating current transmission and distribution systems operating at a nominal frequency of 50 Hz or 60 Hz.

JIS C 4901 - Low-voltage power capacitors
June 20, 2013 - JSA

This Standard specifies phase advance self-healing capacitors for indoor use (hereafter referred to as "capacitors"), intended to be used for the purpose of power-factor correction in a circuit at an a.c. voltage not exceeding 600 V at power frequency by being connected...

IEEE 1036 - Guide for the Application of Shunt Power Capacitors
March 5, 2020 - IEEE

This guide applies to the use of 50 Hz and 60 Hz shunt power capacitors rated 2400 Vac and above, and assemblies of such capacitors. Included are guidelines for the application, protection, and ratings of equipment for the improved safety and reliable utilization of shunt...

IEC 60110-1 - Power Capacitors for Induction Heating Installations - Part 1: General
June 1, 1998 - IEC

Scope and object This part of IEC 60110 is applicable both to indoor capacitor units and indoor capacitor banks intended to be used, particularly, for power factor correction in induction heating, melting, stirring or casting installations, and similar applications with...

IEC 61921 REDLINE - Power capacitors – Low-voltage power factor correction banks
June 1, 2017 - IEC

This International Standard is applicable to low-voltage AC shunt capacitor banks intended to be used for power factor correction purposes, possibly equipped with a built-in switchgear and controlgear apparatus capable of connecting to or disconnecting from the mains part(s) of the...

IEC 61921 - Power capacitors – Low-voltage power factor correction banks
June 1, 2017 - IEC

This International Standard is applicable to low-voltage AC shunt capacitor banks intended to be used for power factor correction purposes, possibly equipped with a built-in switchgear and controlgear apparatus capable of connecting to or disconnecting from the mains part(s) of the...

IEEE POWER CAPACITORS - IEEE POWER CAPACITORS
IEEE
A description is not available for this item.
DS/EN 61921 - Power capacitors - Low-voltage power factor correction banks
March 26, 2004 - DS

This International standard is applicable to low voltage a.c. capacitor banks intended to be used for power factor correction purposes, equipped with a built-in switchgear and controlgear apparatus capable of connecting to or disconnecting from the mains part(s) of the bank with the...

DSF/FPREN 61921 - Power capacitors – Low-voltage power factor correction banks
DS

This International Standard is applicable to low-voltage a.c. shunt capacitor banks intended to be used for power factor correction purposes, possibly equipped with a built-in switchgear and controlgear apparatus capable of connecting to or disconnecting from the mains part(s) of the...

BS EN 60110-1 - Power Capacitors for Induction Heating Installations - Part 1: General
December 15, 1998 - BSI

Applicable to indoor capacitor units and banks used particularly for power factor correction with controlled a.c. voltage systems up to 50 Hz, 3.6k V.

DS/EN 60110-1 - Power capacitors for induction heating installations - Part 1: General
October 1, 1998 - DS

This part of IEC 60110 is applicable both to indoor capacitor units and indoor capacitor banks intended to be used, particularly, for power factor correction in induction heating, melting, stirring or casting installations, and similar applications with controlled or adjustable...

IEC 63210 - Shunt power capacitors of the self-healing type for AC systems having a rated voltage above 1 000 V
March 1, 2021 - IEC

This document is applicable to both self-healing capacitor units and self-healing capacitor banks intended to be used, particularly, for power-factor correction of AC power systems having a rated voltage above 1 000 V and fundamental frequencies of 15 Hz to 60 Hz. The...

DSF/PREN IEC 63210 - Shunt power capacitors of the self-healing type for a.c. systems having a rated voltage above 1 000 V
DS

This IEC standard is applicable to both self-healing capacitor units and self-healing capacitor banks intended to be used, particularly, for power-factor correction of a.c. power systems having a rated voltage above 1 000 V and fundamental frequencies of 15 Hz to 60 Hz....

IEC 61071 REDLINE - Capacitors for power electronics
August 1, 2017 - IEC

This International Standard applies to capacitors for power electronics applications. The operating frequency of the systems in which these capacitors are used is usually up to 15 kHz, while the pulse frequencies may be up to 5 to 10 times the operating frequency. The document...

DS/EN 61071 - Capacitors for power electronics
May 21, 2007 - DS

This International Standard applies to capacitors for power electronics applications. The operating frequency of the systems in which these capacitors are used is usually up to 15kHz, while the pulse frequencies may be up to 5 to 10 times the operating frequency. The standard...

JIS C 4902 - High voltage power capacitors and attached apparatus
March 20, 1998 - JSA
A description is not available for this item.
JIS C 4801 - Series reactors for high voltage power capacitors
October 1, 1990 - JSA
A description is not available for this item.
JIS C 4802 - Discharge coils for high voltage power capacitors
October 1, 1990 - JSA
A description is not available for this item.
IEC 60050-436 - International Electrotechnical Vocabulary Chapter 436: Power Capacitors
January 1, 1990 - IEC

PREFACE This standard has been prepared by IEC Technical Committee No. 9: Electric traction equipment, under the responsibility of IEC Technical Committee No. 1: Terminology. This standard forms Chapter 436 of the International Electrotechnical Vocabulary (IEV).

Advertisement