This standard describes a serialized interface between data converters and logic devices. It contains normative information to enable designers to implement devices that communicate with other devices covered by this specification. Informative annexes are included to clarify and exemplify...
This standard defines a bit-serial data structure and the coaxial cable interface specifications for 1.5 Gb/s [nominal] Signal/Data Serial Interface to carry either 1280×720, 1920×1080 or 2048×1080 active pixel formats mapped into the 1.5 Gb/s payload. This standard...
The purpose of this SAE Information Report is to specify the requirements necessary to fully define the Serial Data Communication Interface (SCI) used in the reprogramming of emission-related powertrain Electronic Control Units (ECU) in Fiat Chrysler Automobiles (FCA) vehicles. It is...
This standard defines a bit-serial data structure and coaxial cable interface for the transport of signals with a total payload of 2.970 Gb/s or 2.970/1.001 Gb/s. This standard specifies the electrical and physical characteristics of a coaxial cable interface suitable for...
This standard defines three mapping formats: Level A, Level B Dual-Link mapping and Level B Dual-Stream mapping as described below; Level A specifies: The direct mapping of various uncompressed video image formats as defined in Table 1; The direct mapping of packetized data; The carriage of...
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...
Document Overview The SMPTE ST 2081 suite of documents defines the mapping of various source image formats onto a singlelink, dual-link and quad-link serial digital interface operating at a nominal rate of 6 Gb/s. This informative "roadmap" describes the documents in the SMPTE ST 2081...
Document Overview The SMPTE ST 2082 suite of documents defines the mapping of various source image formats onto a single-link, dual-link and quad-link serial digital interface operating at a nominal rate of 12 Gb/s. This informative "roadmap" describes the documents in the SMPTE ST...
This standard specifies the eXpanded Serial Peripheral Interface (xSPI) for Non Volatile Memory Devices, which provides high data throughput, low signal count, and limited backward compatibility with legacy Serial Peripheral Interface (SPI) devices. It is primarily for...
This standard describes the physical interface and modulation characteristics for a synchronous serial interface to carry MPEG-2 transport bit streams at rates up to 40 Mb/s. It is a point-to-point interface intended for use in a low-noise environment. The low-noise...
This standard defines a serial, full-duplex, asynchronous, 9-pin data terminal equipment (DTE) communications port that follows ANSI/TIA/EIA-574-199
This standard is a transport defining a bit-serial data structure for 1.5 Gb/s [nominal] component signals, SDTV signals mapped into the SMPTE 292 payload, and formatted packetized data. This standard specifies a coaxial cable interface suitable for application where the signal loss...
This standard defines 1080-line and 2160-linemapping formats as described below; 1080-line mapping specifies: The mapping of the image formats of 1920 × 1080 and 2048 × 1080 pixels listed in Table 2 into four parallel 10-bit data streams (known as data stream one, data stream two, data stream three...
This standard defines the mapping of the image formats of 3840×2160 and 4096×2160 pixels listed in Table 1 into eight parallel 10-bit data streams (known as data stream one, data stream two, data stream three, data stream four, data stream five, data stream six, data stream seven and data stream...
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
This Recommendation defines the mapping of 24-bit digital audio data conforming with Recommendation ITU-R BS.647 and associated control information into the ancillary data space of serial digital video interfaces conforming to Recommendation ITU-R BT.1120 and Recommendation ITU-R BT...
Overview The SMPTE ST 2081 suite of documents defines the mapping of various source image formats onto a singlelink, dual-link and quad-link serial digital interface operating at a nominal rate of 6 Gb/s. This informative "overview" describes the documents in the SMPTE ST 2081 suite....
Document Overview The SMPTE ST 2082 suite of documents defines the mapping of various source image formats onto a singlelink, dual-link and quad-link serial digital interface operating at a nominal rate of 12 Gb/s. This informative "overview" describes the documents in the SMPTE ST...
Document Roadmap The SMPTE 425 suite of documents defines the mapping of various source image formats onto a single link, dual link and quad link serial digital interfaces operating at a nominal rate of 3 Gb/s. This informative "roadmap" describes the documents in the SMPTE 425 suite....
This Recommendation defines Serial Digital Interfaces for UHDTV studio signals with 7 680 × 4 320 and 3 840 × 2 160 pixel counts, various frame frequencies up to 120 Hz, 4:4:4, 4:2:2, and 4:2:0 sample structures, and 10 and 12 bit depths defined in Recommendations ITU-R BT.2020 and...