This Standard Describes requirements and test methods for materials, dimensions, workmanship, pipe stiffness, quality control, joining systems, and a form of marking for PVc (polyvinyl chloride) profile sewer pipe and fittings of pipe stiffness PS70 and PS320 based on...
This Standard describes the requirements and test methods for the materials, dimensions, workmanship, pipe stiffness, quality control, jointing systems, and marking for corrugated polyethylene (PE) storm and sanitary sewer pipe and fittings with a smooth interior. This profile...
This Standard describes requirements and test methods for materials, dimensions, quality of work, pipe stiffness, quality control, joining systems, and marking for SDR 28, 35, and 41 Type PSM PVC sewer pipe and fittings. Note: Industrial waste disposal lines should be installed...
This specification covers ductile iron gravity sewer pipe centrifugally cast with push-on joints. This also covers trench load design procedures for both cement-lined pipe and flexible-lined pipe. Maximum depths of cover tables are included for both types of linings....
This specification covers ductile iron gravity sewer pipe centrifugally cast with push-on joints. This also covers trench load design procedures for both cement-lined pipe and flexible-lined pipe. Maximum depths of cover tables are included for both types of linings....
This specification covers ductile iron gravity sewer pipe centrifugally cast with push-on joints. This also covers trench load design procedures for both cement-lined pipe and flexible-lined pipe. Maximum depths of cover tables are included for both types of linings....
1.1 This specification covers 4 to 64-in. ductile iron gravity sewer pipe centrifugally cast with push-on joints. This specification may be used for pipe with other types of joints, as may be agreed upon at the time of purchase. 1.2 This specification covers trench load design...
This Standard specifies requirements for profile steel reinforced polyethylene (SRPE) sewer pipe and fittings for storm sewer, and other gravity-flow applications. Profile wall pipe in this Standard includes open profile pipe of helical construction, with a smooth...
This specification covers ductile iron gravity sewer pipe centrifugally cast with push-on joints. This also covers trench load design procedures for both cement-lined pipe and flexible-lined pipe. Maximum depths of cover tables are included for both types of linings....
This specification covers 4 to 64-in. ductile iron gravity sewer pipe, centrifugally cast, with push-on joints. This specification may be used for pipe with other types of joints, as may be agreed upon at the time of purchase. This specification covers trench load design...
This specification covers ductile iron gravity sewer pipe centrifugally cast with push-on joints. This also covers trench load design procedures for both cement-lined pipe and flexible-lined pipe. Maximum depths of cover tables are included for both types of linings....
This Standard covers the following: (a) plastic drain and sewer pipe and plastic pipe fittings with pipe stiffness of 275, 320, or 625 kPa, including both singe-wall and co-extruded pipe with a smooth interior; (b) single-wall or co-extruded, noncorrugated,...
These specifications cover reinforced concrete pipe intended to be used for the conveyance of sewage, industrial wastes, and storm water.
This specification covers requirements relating to non-asbestos fiber-cement non-pressure sewer pipe, joints, and fittings suitable for use with gravity flow, intended for sewerage and drainage applications from point of use to point of treatment or disposal. The types of pipe...
This specification covers requirements relating to non-asbestos fiber-cement non-pressure sewer pipe, joints, and fittings suitable for use with gravity flow, intended for sewerage and drainage applications from point of use to point of treatment or disposal. The types of pipe...
This specification covers requirements relating to non-asbestos fiber-cement non-pressure sewer pipe, joints, and fittings suitable for use with gravity flow, intended for sewerage and drainage applications from point of use to point of treatment or disposal. The types of pipe...
This specification covers requirements relating to non-asbestos fiber-cement non-pressure sewer pipe, joints, and fittings suitable for use with gravity flow, intended for sewerage and drainage applications from point of use to point of treatment or disposal. The types of pipe...
This specification covers requirements relating to non-asbestos fiber-cement non-pressure sewer pipe, joints, and fittings suitable for use with gravity flow, intended for sewerage and drainage applications from point of use to point of treatment or disposal. The types of pipe...
1.1 This specification covers requirements relating to asbestos-cement nonpressure sewer pipe, joints, and fittings suitable for use with gravity flow, intended for sewerage and drainage applications from point of use to point of treatment or disposal. It defines certain conditions of...