loading
GMKOREA EDS-M-1806 - STAINLESS STEEL BARS
March 11, 2003 - GMKOREA

This standard specifies the stainless steel bars used by GM DAEWOO Auto & Technology Company(hereinafter referred to as the "GMDAT").

JIS G 4318 - Cold finished stainless steel bars
March 22, 2016 - JSA

This Standard specifies cold finished stainless steel bars (round bars, square bars, hexagonal bars and flat bars, which are hereafter referred to as bars). NOTE: The International Standard corresponding to this Standard and the symbol of...

JIS G 4303 - Stainless steel bars
March 22, 2021 - JSA
A description is not available for this item.
AMS2241 - TOLERANCES Stainless Steel Bars
October 1, 1945 - SAE International
A description is not available for this item.
AMS2241A - TOLERANCES Stainless Steel Bars
October 1, 1945 - SAE International
A description is not available for this item.
GB/T 1220 ENGLISH - STAINLESS STEEL BARS
ANSI
A description is not available for this item.
DIN EN 10272 - Stainless steel bars for pressure purposes
October 1, 2016 - DIN

This European Standard specifies the technical delivery conditions for hot and cold formed stainless steel bars for the construction of pressure equipment supplied in accordance with one of the process routes and surface finishes listed in Table 6. The general technical...

DS/EN 10272 - Stainless steel bars for pressure purposes
August 9, 2016 - DS

This document specifies the technical delivery conditions for hot and cold formed stainless steel bars for the construction of pressure equipment supplied in accordance with one of the process routes and surface finishes listed in Table 6. The general technical delivery...

GB/T 1220 - Chinese Language - STAINLESS STEEL BARS
ANSI
A description is not available for this item.
CNS G 3067 - Chinese Language - STAINLESS STEEL BARS
BSMI
A description is not available for this item.
ASTM A582/A582M-22 - Standard Specification for Free-Machining Stainless Steel Bars
November 1, 2022 - ASTM International

1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1), suitable for machining processes. It includes rounds, squares, and hexagons in the more commonly used types of stainless free-machining steels designed especially for...

ASTM A582/A582M-21 - Standard Specification for Free-Machining Stainless Steel Bars
November 1, 2021 - ASTM International

1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1), suitable for machining processes. It includes rounds, squares, and hexagons in the more commonly used types of stainless free-machining steels designed especially for...

ASTM A582/A582M-12(2017) - Standard Specification for Free-Machining Stainless Steel Bars
March 15, 2017 - ASTM International

1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1), suitable for machining processes. It includes rounds, squares, and hexagons in the more commonly used types of stainless free-machining steels designed especially for...

ASTM A582/A582M - Standard Specification for Free-Machining Stainless Steel Bars
March 1, 2012 - ASTM

This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1), suitable for machining processes. It includes rounds, squares, and hexagons in the more commonly used types of stainless free-machining steels designed especially for optimum...

ASTM A582/A582M-12 - Standard Specification for Free-Machining Stainless Steel Bars
March 1, 2012 - ASTM International

1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1), suitable for machining processes. It includes rounds, squares, and hexagons in the more commonly used types of stainless free-machining steels designed especially for...

ASTM A582/A582M-12e1 - Standard Specification for Free-Machining Stainless Steel Bars
March 1, 2012 - ASTM International

1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1), suitable for machining processes. It includes rounds, squares, and hexagons in the more commonly used types of stainless free-machining steels designed especially for...

ASTM A582/A582M-05 - Standard Specification for Free-Machining Stainless Steel Bars
March 1, 2005 - ASTM International

1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1). It includes rounds, squares, and hexagons in the more commonly used types of stainless free-machining steels designed especially for optimum machinability and for general...

ASTM A582/A582M-95b(2000) - Standard Specification for Free-Machining Stainless Steel Bars
January 1, 2000 - ASTM International

1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1). It includes rounds, squares, and hexagons in the more commonly used types of stainless free-machining steels designed especially for optimum machinability and for general...

ASTM A582/A582M-95b - Standard Specification for Free-Machining Stainless Steel Bars
January 1, 2000 - ASTM International

1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1). It includes rounds, squares, and hexagons in the more commonly used types of stainless free-machining steels designed especially for optimum machinability and for general...

ASTM A582/A582M-95b(2000)e1 - Standard Specification for Free-Machining Stainless Steel Bars
September 10, 1995 - ASTM International

1.1 This specification covers hot-finished or cold-finished bars, except bars for forging (Note 1). It includes rounds, squares, and hexagons in the more commonly used types of stainless free-machining steels designed especially for optimum machinability and for general...

Advertisement