loading
JIS G 0802 - Ultrasonic testing of stainless steel plates
November 21, 2016 - JSA

This Standard specifies the ultrasonic testing of stainless steel plates of 6 mm or over up to and including 200 mm in thickness This ultrasonic testing also applies to nickel plates, nickel alloy plates and superalloy plates (Stainless steel...

ISO 18286 - Hot-rolled stainless steel plates — Tolerances on dimensions and shape
December 15, 2008 - ISO

This International Standard specifies requirements for tolerances for hot-rolled stainless steel plates (quarto plates) made on a reversing mill with the following characteristics: a) nominal thickness, t, such that 4 mm < t < 250 mm; b) nominal width, w, such that w >...

DS/EN ISO 18286 - Hot-rolled stainless steel plates - Tolerances on dimensions and shape
July 29, 2010 - DS

This International Standard specifies requirements for tolerances for hot-rolled stainless steel plates (quarto plates) made on a reversing mill with the following characteristics: a) 4 mm < nominal thickness, t < 250 mm; b) nominal width, w < 600 mm. Tolerances for...

ASTM A887-89(2004) - Standard Specification for Borated Stainless Steel Plate, Sheet, and Strip for Nuclear Application
September 1, 2004 - ASTM International

1.1 This specification covers chromium-nickel stainless steel plate, sheet, and strip, modified by the addition of natural or enriched boron, for nuclear application. 1.2 Borated stainless steels covered by this specification, because of their particular alloy...

ASTM A887-89(2000) - Standard Specification for Borated Stainless Steel Plate, Sheet, and Strip for Nuclear Application
March 10, 2000 - ASTM International

1.1 This specification covers chromium-nickel stainless steel plate, sheet, and strip, modified by the addition of natural or enriched boron, for nuclear application. 1.2 Borated stainless steels covered by this specification, because of their particular alloy...

ASTM A887-89(2014) - Standard Specification for Borated Stainless Steel Plate, Sheet, and Strip for Nuclear Application
March 1, 2014 - ASTM International

1.1 This specification covers chromium-nickel stainless steel plate, sheet, and strip, modified by the addition of natural or enriched boron, for nuclear application. 1.2 Borated stainless steels covered by this specification, because of their particular alloy...

ASTM A887-89(2009) - Standard Specification for Borated Stainless Steel Plate, Sheet, and Strip for Nuclear Application
May 1, 2009 - ASTM International

1.1 This specification covers chromium-nickel stainless steel plate, sheet, and strip, modified by the addition of natural or enriched boron, for nuclear application. 1.2 Borated stainless steels covered by this specification, because of their particular alloy...

ASTM A887 - Standard Specification for Borated Stainless Steel Plate, Sheet, and Strip for Nuclear Application
July 1, 2020 - ASTM

This specification covers chromium-nickel stainless steel plate, sheet, and strip, modified by the addition of natural or enriched boron, for nuclear application. Borated stainless steels covered by this specification, because of their particular alloy content and...

ASTM A887-20 - Standard Specification for Borated Stainless Steel Plate, Sheet, and Strip for Nuclear Application
July 1, 2020 - ASTM International

1.1 This specification covers chromium-nickel stainless steel plate, sheet, and strip, modified by the addition of natural or enriched boron, for nuclear application. 1.2 Borated stainless steels covered by this specification, because of their particular alloy...

JIS G 4305 - Cold-rolled stainless steel plate, sheet and strip
March 22, 2021 - JSA
A description is not available for this item.
JIS G 4304 - Hot-rolled stainless steel plate, sheet and strip
March 22, 2021 - JSA
A description is not available for this item.
ASTM A895-89(2004) - Standard Specification for Free-Machining Stainless Steel Plate, Sheet, and Strip
September 1, 2004 - ASTM International

1.1 This specification covers hot-finished or cold-finished plate, sheet, and strip in the more commonly used types of stainless free machining steels designed especially for optimum machinability and for general corrosion and high temperature service. Stainless and...

ASTM A895-89(2000) - Standard Specification for Free-Machining Stainless Steel Plate, Sheet, and Strip
March 10, 2000 - ASTM International

1.1 This specification covers hot-finished or cold-finished plate, sheet, and strip in the more commonly used types of stainless free machining steels designed especially for optimum machinability and for general corrosion and high temperature service. Stainless and heat...

GB/T 4237 - Chinese Language - HOT ROLLED STAINLESS STEEL PLATE,SHEET AND STRIP
ANSI
A description is not available for this item.
ASTM A895-89(2009) - Standard Specification for Free-Machining Stainless Steel Plate, Sheet, and Strip
May 1, 2009 - ASTM International

1.1 This specification covers hot-finished or cold-finished plate, sheet, and strip in the more commonly used types of stainless free machining steels designed especially for optimum machinability and for general corrosion and high temperature service. Stainless and...

ASTM A895-89(2025) - Standard Specification for Free-Machining Stainless Steel Plate, Sheet, and Strip
March 1, 2025 - ASTM International

1.1 This specification covers hot-finished or cold-finished plate, sheet, and strip in the more commonly used types of stainless free machining steels designed especially for optimum machinability and for general corrosion and high temperature service. Stainless and...

ASTM A895-89(2017) - Standard Specification for Free-Machining Stainless Steel Plate, Sheet, and Strip
September 1, 2017 - ASTM International

1.1 This specification covers hot-finished or cold-finished plate, sheet, and strip in the more commonly used types of stainless free machining steels designed especially for optimum machinability and for general corrosion and high temperature service. Stainless and...

BS EN ISO 18286 - Hot-rolled stainless steel plates - Tolerances on dimensions and shape
July 31, 2010 - BSI
A description is not available for this item.
Advertisement