loading
ICBO MANUAL STEEL - ASD MANUAL OF STEEL CONSTRUCTION
ICBO
A description is not available for this item.
SWI STEEL WINDOWS - THE ARCHITECT'S GUIDE TO STEEL WINDOWS
SWI
A description is not available for this item.
AWWA STEEL PIPE SET - AWWA STEEL PIPE SET
AWWA
A description is not available for this item.
MPIF STEELS METALLURGY - STEELS, METALLURGY AND APPLICATIONS
MPIF
A description is not available for this item.
JIS Z 1600 - Open Head Steel Drums
January 20, 2017 - JSA

This Standard specifies the characteristics and dimensions of removable head (open head) drums, manufactured from steel sheet, having a total capacity of 208 L, 210 Land 216.5 L (hereafter referred to as drums). NOTE: The International Standard corresponding to this Standard...

JIS Z 1601 - Tight head steel drums
January 20, 2017 - JSA

This Standard specifies the characteristics and dimensions of non-removable head (tight head) drums, manufactured from steel sheet, having a total capacity of 212 L, 216.5 Land 230 L (hereafter referred to as drums). NOTE: The International Standard corresponding to this...

JIS Z 1641 - Requirement for steel drum reprocessing
January 20, 2014 - JSA

This Standard specifies requirements for reprocessing steel drums of Class H, Class M and Class LM (hereafter referred to as drums) specified in drum type D of JIS Z 1600 and drum type C of JIS Z 1601.

JIS Z 1604 - Plugs and Flanges for Steel Drums
January 20, 2017 - JSA

This Standard specifies inserted flange-type closure systems used for steel drums. NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows. ISO 15750-3: 2002 Packaging-Steel drums-Part 3: Inserted...

DS/EN ISO 15750-3 - Packaging – Steel drums – Part 3: Inserted flange-type closure systems
September 1, 2008 - DS

This part of ISO 15750 specifies the characteristics, dimensions and finish of the inserted flange-type closure systems used for steel drums.

SAA AS 2905 - STEEL DRUMS
SAI
A description is not available for this item.
FMAPPROVAL 6083 - Plastic Plugs for Steel Drums
October 1, 2006 - FM
A description is not available for this item.
ASTM D1995-92(2026) - Standard Test Methods for Multi-Modal Strength Testing of Autohesives (Contact Adhesives)
January 1, 2026 - ASTM International

1.1 These test methods cover procedures by which autohesives can be tested in four commonly practiced stressing modes, namely: compression shear, cleavage, climbing drum peel, and T-peel, and in various combinations of rigid-to-rigid, flexible-to-rigid, and flexible-to-flexible adherends...

DS/EN ISO 23088 - Gas cylinders – Periodic inspection and testing of welded steel pressure drums – Capacities up to 1 000 l (ISO 23088:2020)
January 4, 2021 - DS

This document specifies the requirements for periodic inspection and testing of welded steel transportable pressure drums of water capacity from 150 l up to 1 000 l and up to 300 bar test pressure intended for compressed and liquefied gases.

DIN 46391-4 - Delivery drums for cables and ropes - Part 4: Technical terms of delivery for steel drums
May 1, 2018 - DIN

Die technischen Lieferbedingungen gelten für Spulen im Auslieferungszustand beim Hersteller nach DIN 46391-1 und DIN 46391-3 aus Stahl. Für Spulen aus Holz gilt DIN 46391-2. Werden andere Werkstoffe verwendet, müssen entsprechende Lieferbedingungen vereinbart werden.

DS/ISO 23088 - Gas cylinders – Periodic inspection and testing of welded steel pressure drums – Capacities up to 1 000 l
June 22, 2020 - DS

This document specifies the requirements for periodic inspection and testing of welded steel transportable pressure drums of water capacity from 150 l up to 1 000 l and up to 300 bar test pressure intended for compressed and liquefied gases.

SAA AS 2400.9.2 - PACKAGING - METAL CONTAINERS - STEEL DRUMS
SAI
A description is not available for this item.
KS A 1603 - FULL REMOVABLE HEAD STEEL DRUMS
KSA
A description is not available for this item.
ANSI MH2.1-2.17 - UNIVERSAL STEEL DRUMS AND PAILS
ANSI
A description is not available for this item.
ASTM B833-20(2025) - Standard Specification for Zinc and Zinc Alloy Wire for Thermal Spraying (Metallizing) for the Corrosion Protection of Steel
May 1, 2025 - ASTM International

1.1 This specification covers zinc and zinc alloy wire used to deposit zinc coatings by thermal spraying (metallizing) for the corrosion protection of steel and iron. Zinc and zinc alloy wire provided under this specification is intended for use in oxy-fuel and electric arc thermal spraying...

PPP-C-1337 - CONTAINERS, COMPOSITE: (STEEL DRUM W/POLYETHYLENE INSERT)
NPFC
A description is not available for this item.
Advertisement