loading
TIA TSB-172 - High Data Rate Multimode Fiber Transmission Techniques
February 1, 2013 - TIA

This TSB reviews some techniques and technologies that can be applied to address high-rate transmission for multimode fiber systems. These techniques include serial and multiplexed transmission, dispersion compensation, and forward error correction technologies. Multi-level coding is...

IEC TR 61292-9 - Optical amplifiers – Part 9: Semiconductor optical amplifiers (SOAs)
December 1, 2017 - IEC

This part of IEC 61292, which is a Technical Report, focuses on semiconductor optical amplifiers (SOAs), especially the specific features and measurement of gain and polarization dependent gain (PDG). In this document, only the amplifying application of SOAs is described. Other applications, such...

AS5659 - WDM LAN Standard
November 16, 2023 - SAE International

This standard, consisting of five documents, applies to designers, suppliers, and users of optical network services, systems, and components within mobile military and commercial aerospace platforms. The standard applies to any optical network which uses Wavelength Division...

CEI EN 61753-089-2 - Fibre optic interconnecting devices and passive components - Performance standard Part 089-2: Non-connectorised single-mode bidirectional OTDR monitoring WWDM devices for Category C - Controlled environment
February 1, 2014 - CEI

This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed wide wavelength division multiplexing (WWDM) device for monitoring passive optical networks (PON) using an optical time-domain...

DS/IEC/TR 61292-9 - Optical amplifiers – Part 9: Semiconductor optical amplifiers (SOAs)
November 20, 2013 - DS

IEC/TR 61292-9, which is a technical report, focuses on SOAs, especially the specific features and measurement of gain and PDG. In this report, only the amplifying application of SOAs is described. Other applications, such as modulation, switching and non-linear functions, are not covered....

IEC/TR 61292-9 - Optical amplifiers – Part 9: Semiconductor optical amplifiers (SOAs)
November 1, 2013 - IEC

IEC/TR 61292-9, which is a technical report, focuses on SOAs, especially the specific features and measurement of gain and PDG. In this report, only the amplifying application of SOAs is described. Other applications, such as modulation, switching and non-linear functions, are not covered....

DS/EN 61753-089-2 - Fibre optic interconnecting devices and passive components – Performance standard – Part 089-2: Non-connectorized single-mode bidirectional OTDR monitoring WWDM devices for category C – Controlled environment
July 16, 2013 - DS

This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed wide wavelength division multiplexing (WWDM) device for monitoring passive optical networks (PON) using an optical time-domain...

IEC 61753-089-2 - Fibre optic interconnecting devices and passive components – Performance standard – Part 089-2: Non-connectorized single-mode bidirectional OTDR monitoring WWDM devices for category C – Controlled environment
March 1, 2013 - IEC

This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed wide wavelength division multiplexing (WWDM) device for monitoring passive optical networks (PON) using an optical time-domain...

CEI EN 61300-3-7 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
August 1, 2012 - CEI

This part of IEC 61300-3 describes the various methods available to measure the wavelength dependence of attenuation A(λ) and return loss RL(λ ), of single-mode passive optical components (POC) used in fibre-optic (FO) telecommunications. It is not, however, applicable to dense...

DS/EN 61753-087-6 - Fibre optic interconnecting devices and passive components - Performance standard - Part 087-6: Non-connectorised single-mode bidirectional 1310 nm upstream and 1490 nm downstream WWDM devices for category O - Uncontrolled environment
June 1, 2012 - DS

This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 310 nm upstream and 1 490 nm downstream wide wavelength division multiplexing (WWDM) passive optical network (PON) device must...

CEI EN 62074-1 - Fibre optic interconnecting devices and passive components - Fibre optic WDM devices Part 1: Generic specification
November 1, 2014 - CEI

This part of IEC 62074 applies to fibre optic wavelength division multiplexing (WDM) devices. These have all of the following general features: they are passive, in that they contain no optoelectronic or other transducing elements; however they may use temperature control only...

DS/IEC TR 62343-6-11 - Dynamic Modules – Part 6-11: Design guidelines – Software and hardware interface for optical multicast switches
November 19, 2019 - DS

IEC/TR 62343-6-11: 2019 which is a Technical Report, proposes a software and hardware interface for the optical multicast switch (MCS). This switch can be controlled by resident firmware within the interface that is intended to enable a user or host to retrieve the switch status and/or adjust...

ITU-T G.977 - Characteristics of optically amplified optical fibre submarine cable systems
January 1, 2015 - ITU-T

This Recommendation is concerned with the system performances and interface requirements of repeatered optical fibre submarine cable systems using optical line amplifiers (OFAs) as line repeaters. It covers the aspects related to single wavelength systems (SWS), wavelength...

IEC TR 62343-6-11 - Dynamic Modules – Part 6-11: Design guidelines – Software and hardware interface for optical multicast switches
November 1, 2019 - IEC

This part of IEC 62343, which is a Technical Report, proposes a software and hardware interface for the optical multicast switch (MCS). This switch can be controlled by resident firmware within the interface that is intended to enable a user or host to retrieve the switch status and/or adjust...

CEI EN 61753-381-6 - Fibre optic interconnecting devices and passive components - Performance standard Part 381-6: Cyclic arrayed waveguide grating - Category O (uncontrolled environment)
November 1, 2016 - CEI

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a Gaussian-passband-profile cyclic arrayed waveguide grating (AWG) for single bidirectional transmission systems satisfies in order to be categorised as meeting the requirements of IEC 61753-1...

CEI EN 61753-381-2 - Fibre optic interconnecting devices and passive components - Performance standard Part 381-2: Cyclic arrayed waveguide grating - Category C (controlled environment)
November 1, 2016 - CEI

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a Gaussian-passband-profile cyclic arrayed waveguide grating (AWG) for single-mode and bidirectional transmission systems satisfies in order to be categorised as meeting the requirements of...

Advertisement