Material Description. This standard describes the GM Worldwide requirements for the materials, manufacturing process and coatings used in the manufacture of automotive suspension coil and leaf springs. Symbols. Not applicable. Applicability. Applicable to all...
This Japanese Industrial Standard specifies the methods for the expression of specifications on the material, shape, spring characteristics and dimensions of helical compression springs, helical extension springs and helical torsion springs based on...
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. Purpose. Determination of the fatigue life of suspension...
This Japanese Industrial Standard specifies the expression of the specification on helical extension springs (hereafter referred to as "springs"), such as of the material, configuration, spring characteristics and dimensions in accordance with JIS B 2704-1.
This Standard specifies slotted spring pins and coiled spring pins (hereafter referred to as "spring pins"). NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows. ISO 8748 :2007...
This specification defines the quality of the painted finish for automotive coil springs.
This Standard covers the dimensional and physical properties and methods of testing for double coil helical spring lock washers for wood structures. NOTE: The word lock appearing in the name of the product in this Standard is a generic term historically...
1. SCOPE The materials described in this specification are plain carbon and alloy spring steels which have been hardened and tempered prior to coiling.
1. SCOPE The materials described in this specification are plain carbon and alloy spring steels which have been hardened and tempered prior to coiling.
1. SCOPE The materials described in this specification are plain carbon and alloy spring steels which have been hardened and tempered prior to coiling.
This Standard specifies the characteristics of heavy duty coiled spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with nominal diameter, d1, from 1,5 mm to 20 mm inclusive. NOTE: Spring-type straight pins, coiled, standard...
This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, from 0,8 mm to 20 mm inclusive. NOTE Spring-type straight pins,...
This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, of from 0,8 mm to 20 mm inclusive. NOTE Spring-type straight pins,...
This International Standard specifies the characteristics of coiled light duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, of from 1,5 mm to 8 mm inclusive. NOTE Spring-type straight pins,...
Scope and field of application This International Standard specifies the essential dimensions of piston ring types DSF-C, DSF-CNP, SSF, GSF, DSF, DSF-NG and SSF-L coil-spring-loaded oil control rings. For the cast iron part the recommended material is class 10...
This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, from 0,8 mm to 20 mm inclusive. NOTE Spring-type straight pins,...
This document specifies the essential dimensions of coil-spring-loaded oil control rings made of steel, of piston ring types SOR (with R-shaped groove) and SOV (with V-shaped groove). This document applies to coil-spring-loaded oil control rings made of steel with...
This specification defines the quality of the painted finish required for automotive coil springs.