This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, flash welded rings, and stock for forging or flash welded rings.
This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers an aluminum bronze alloy in the form of bars, rods, shapes, tubes, forgings, and forging stock (see 8.5 ).
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, and forging stock.
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, and flash welded rings up to 5.00 inches (127 mm), inclusive, in nominal diameter or least distance between parallel sides (thickness), and stock for forging, flash...
This specification covers a premium aircraft-quality steel in the form of bars, forgings, mechanical tubing, and flash-welded rings up to 5.000 inches (127.00 mm), inclusive, in diameter or least distance between parallel sides, and stock of any size for forging or flash-welded rings.
This specification covers an iron-nickel alloy in the form of bars, forgings, flash-welded rings, and stock for forging, flash-welded rings, or heading.
This specification covers a corrosion-resistant steel in the form of bars, wire, forgings, extrusions, mechanical tubing, flash-welded rings, and stock for forging, extruding, or flash-welded rings.
This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers a corrosion- and heat-resistant steel in the form of bars, wire, forgings, mechanical tubing, up to 5.00 inches (127 mm), inclusive, in nominal diameter or least distance between parallel sides (thickness), and stock for forging or heading of any size.
5.1 This practice is used to provide steel phase transformation data required for use in numerical models for the prediction of microstructures, properties, and distortion during steel manufacturing, forging, casting, heat treatment, and welding. Alternatively, the practice provides end...
This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
This specification covers austenitic, austenitic-ferritic,
1.1 This practice sets forth guidelines to control respiratory hazards in the metal removal environment. 1.2 This practice does not include prevention of dermatitis, which is the subject of Practice E2693, but it does adopt a similar systems management approach with many control elements in common....
This specification covers a premium aircraft-quality, low-alloy steel in the form of bars, forgings, mechanical tubing, flash-welded rings, and stock for forging or flash-welded rings.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal thickness or distance between parallel sides and having a maximum cross-sectional area of less than 12.6 square...
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, and flash-welded rings under 4.00 inches (101.6 mm) in nominal thickness or diameter, and stock of any size for forging, flash-welded rings, or heading.
This specification covers a corrosion- and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings up to 4.00 inches (101.6 mm), inclusive, in nominal diameter or least distance between parallel sides (thickness) having a maximum cross-sectional area of less than 12.6...
1.1 This specification2 covers general requirements that shall apply to wrought stainless steel bars, shapes, forgings, and billets or other semi-finished material (except wire) for forging, under each of the following speci?cations issued by ASTM: Specifications A276/A276M, A314,...
This specification covers an aircraft-quality, low-alloy steel in the form of bars, forgings, and forging stock.