loading
DIN ISO 12240-4 - Spherical plain bearings - Part 4: Spherical plain bearing rod ends (ISO 12240-4:1998)
July 1, 1999 - DIN

This part of IS0 12240 specifies dimensions, tolerances and radial internal clearances for various dimension series of spherical plain bearing rod ends. The dimensions and tolerances specified in this part of IS0 12240 have been selected to permit the design and use of spherical...

ISO 12240-4 - Spherical Plain Bearings - Part 4: Spherical Plain Bearing Rod Ends
August 15, 1998 - ISO

This part of ISO 12240 specifies dimensions, tolerances and radial internal clearances for various dimension series of spherical plain bearing rod ends. The dimensions and tolerances specified in this part of ISO 12240 have been selected to permit the design and use of...

DIN ISO 7148-2 - Plain bearings - Testing of the tribological behaviour of bearing materials - Part 2: Testing of polymer-based plain bearing materials (ISO 7148-2:2012)
July 1, 2014 - DIN

This part of ISO 7148 specifies tribological tests of polymer-based plain bearing materials under specified working conditions, i.e. load, sliding velocity and temperature, with and without lubrication. From the test results, data are obtained which indicate the relative...

DIN ISO 4384-1 - Plain bearings - Hardness testing of bearing metals - Part 1: Multilayer bearings materials (ISO 4384-1:2012)
July 1, 2014 - DIN

This part of ISO 4384 specifies parameters for the hardness testing of compound materials for plain bearings made from steel and bearing metal with bearing metals based on copper and aluminium, manufactured by casting, sintering or bonding. It represents a supplement to...

ISO 4384-1 - Plain bearings — Hardness testing of bearing metals — Part 1: Multilayer bearings materials
February 1, 2019 - ISO

This document specifies parameters for the hardness testing of compound materials for plain bearings made from steel and bearing metal with bearing metals based on copper and aluminium, manufactured by casting, sintering or bonding. It represents a supplement to the existing...

ISO 7148-1 - Plain Bearings - Testing of the Tribological Behaviour of Bearing Materials - Part 1: Testing of Bearing Metals
October 1, 2012 - ISO

This part of ISO 7148 specifies tribological tests of metallic bearing materials for plain bearings under conditions of boundary lubrication. The test procedures described in this part of ISO 7148 enable the friction and wear behaviour of bearing...

DIN ISO 4384-2 - Plain bearings - Hardness testing of bearing metals - Part 2: Solid materials (ISO 4384-2:2011)
July 1, 2014 - DIN

This International Standard specifies parameters for the hardness testing of solid materials for plain bearings made from cast and wrought copper and aluminium alloys by machining and forming their wrought products and ingots, and of tin-based ingots. It represents a supplement to existing...

DIN ISO 7148-1 - Plain bearings - Testing of the tribological behaviour of bearing materials - Part 1: Testing of bearing metals (ISO 7148-1:2012)
July 1, 2014 - DIN

This part of ISO 7148 specifies tribological tests of metallic bearing materials for plain bearings under conditions of boundary lubrication. The test procedures described in this part of ISO 7148 enable the friction and wear behaviour of bearing...

ISO 4386-2 - Plain bearings — Metallic multilayer plain bearings — Part 2: Destructive testing of bond for bearing metal layer thicknesses greater than or equal to 2 mm
April 1, 2019 - ISO

This document specifies a tensile test method for determination of the bond strength between the bearing metal and the backing. The test can be applied to multilayer plain bearings with bearing metals based on lead, tin, copper or aluminium. For tested layer thicknesses ≥ 2 mm,...

ISO 4386-3 - Plain bearings - Metallic multilayer plain bearings - Part 3: Non-destructive penetrant testing
July 1, 2018 - ISO

This document specifies a non‑destructive penetrant testing for determining bond defects and discontinuities in the sliding surface of the bearing. The penetration method is used to detect a) bond defects in the transitional area between the bearing backing/bearing material on...

ISO 7148-2 - Plain bearings - Testing of the tribological behaviour of bearing materials - Part 2: Testing of polymer-based bearing materials
October 1, 2012 - ISO

This part of ISO 7148 specifies tribological tests of polymer-based plain bearing materials under specified working conditions, i.e. load, sliding velocity and temperature, with and without lubrication, From the rest results, data are obtained which indicate the relative...

ISO 3547-3 - Plain bearings - Wrapped bushes - Part 3: Lubrication holes, grooves and indentations
February 1, 2017 - ISO

This document specifies dimensions of lubrication holes, grooves and bore indentations on wrapped bushes made of mono and multi-layer bearing material for plain bearing applications. NOTE Wrapped bushes with lubrication holes, grooves or bore indentations in accordance with...

DIN ISO 4378-1 - Plain bearings - Terms, definitions, classification and symbols - Part 1: Design, bearing materials and their properties (ISO 4378-1:2009)
December 1, 2013 - DIN

This part of ISO 4378 gives the most commonly used terms relating to design, bearing materials and their properties of plain bearings with their definitions and classification. For some terms and word-combinations, their short forms are given, which can be used where they are...

DIN ISO 4386-2 - Plain bearings - Metallic multilayer plain bearings - Part 2: Destructive testing of bond for bearing metal layer thicknesses ≥ 2 mm (ISO 4386-2:2012)
December 1, 2015 - DIN

This part of ISO 4386 specifies a tensile test method for determination of the bond strength between the bearing metal and the backing. The test can be applied to multilayer plain bearings with bearing metals based on lead, tin, copper or aluminium. For tested layer...

ISO 19349 - Plain bearings with liquid lubrication — Lubricant supply arrangements and monitoring
March 1, 2019 - ISO

This document provides requirements and guidance on lubricant supply arrangements and monitoring for liquid-lubricated bearings (plain bearing assemblies) such as those specified in ISO 11687 (all parts). This document is intended to assist the design of oil-based lubrication...

ISO 12308 - Plain bearings - Quality assurance of sample types - Definitions, applications and testing
April 1, 2017 - ISO

This document defines the types of plain bearing samples exchanged between purchaser and manufacturer. In the field of internal combustion engines and other series production, it is necessary to work with different types of samples depending on the purpose. Types of samples are as...

ISO 3547-2 - Plain bearings - Wrapped bushes - Part 2: Test data for outside and inside diameters
February 1, 2017 - ISO

This document specifies the test data for outside and inside diameters of wrapped bushes made of mono and multi-layer bearing material for plain bearing applications. It also specifies test designations. Since the wall thickness of the bush is measured in the free condition, no...

DIN ISO 3547-1 - Plain bearings - Wrapped bushes - Part 1: Dimensions (ISO 3547-1:2006)
December 1, 2015 - DIN

This part of ISO 3547 specifies the dimensions and designations of cylindrical and flanged wrapped bushes made of solid and multi-layer bearing material for plain bearing applications.

ISO 4378-5 - Plain bearings — Terms, definitions, classification and symbols — Part 5: Application of symbols
September 1, 2009 - ISO

This part of ISO 4378 specifies practical applications of the general symbols defined in ISO 4378-4, with regard to the calculations, design and testing of plain bearings. ISO 4378-4 distinguishes between basic characters and additional signs. Additional signs are...

Advertisement