loading
ASTM A136 - Standard Specifications for FORCE-WELDED STEEL PIPE
January 1, 1934 - ASTM

These specifications cover two grades of forge-welded steel pipe in sizes 14in. to and including 96 in. in diameter, and wall thicknesses from ¼ to 1¼It in., inclusive, which is intended for various uses. The suitability of pipe for various purposes is somewhat dependent...

AISI D631 - WELDED STEEL PIPE DESIGN MANUAL
AISI
A description is not available for this item.
ASTM A135/A135M-06 - Standard Specification for Electric-Resistance-Welded Steel Pipe
March 1, 2006 - ASTM International

This specification covers two grades of electric-resistance-welded steel pipe intended for conveying gas, vapor, water or other liquid. The steel shall be made by either or both basic-oxygen or electric-furnace processes. Steel may be cast in ingots or may be...

ASTM A135/A135M-21 - Standard Specification for Electric-Resistance-Welded Steel Pipe
March 1, 2021 - ASTM International

This specification covers two grades of electric-resistance-welded steel pipe intended for conveying gas, vapor, water or other liquid. The steel shall be made by either or both basic-oxygen or electric-furnace processes. Steel may be cast in ingots or may be...

ASTM A135/A135M-20 - Standard Specification for Electric-Resistance-Welded Steel Pipe
November 15, 2020 - ASTM International

This specification covers two grades of electric-resistance-welded steel pipe intended for conveying gas, vapor, water or other liquid. The steel shall be made by either or both basic-oxygen or electric-furnace processes. Steel may be cast in ingots or may be...

ASTM A135/A135M-19 - Standard Specification for Electric-Resistance-Welded Steel Pipe
May 1, 2019 - ASTM International

This specification covers two grades of electric-resistance-welded steel pipe intended for conveying gas, vapor, water or other liquid. The steel shall be made by either or both basic-oxygen or electric-furnace processes. Steel may be cast in ingots or may be...

ASTM A135-05 - Standard Specification for Electric-Resistance-Welded Steel Pipe
March 1, 2005 - ASTM International

1.1 This specification covers two grades of electric-resistance-welded steel pipe in NPS 2 to NPS 30 inclusive, with nominal (average) wall thickness up to 0.500 in. (12.70 mm), inclusive, and in nominal sizes NPS 3/4 to NPS 5 inclusive with nominal (average) wall thickness 0...

ASTM A135-01 - Standard Specification for Electric-Resistance-Welded Steel Pipe
March 10, 2001 - ASTM International

1.1 This specification covers two grades of electric-resistance-welded steel pipe in NPS 2 to NPS 30 inclusive, with nominal (average) wall thickness up to 0.500 in. (12.70 mm), inclusive, and in nominal sizes NPS ¾ to NPS 5 inclusive with nominal (average) wall thickness 0...

ASTM A135-97c - Standard Specification for Electric-Resistance-Welded Steel Pipe
March 10, 2001 - ASTM International

1.1 This specification covers two grades of electric-resistance-welded steel pipe in NPS 2 to NPS 30 inclusive, with nominal (average) wall thickness up to 0.500 in. (12.70 mm), inclusive, and in nominal sizes NPS ¾ to NPS 5 inclusive with nominal (average) wall thickness 0...

ASTM A135/A135M-09(2014) - Standard Specification for Electric-Resistance-Welded Steel Pipe
March 1, 2014 - ASTM International

This specification covers two grades of electric-resistance-welded steel pipe intended for conveying gas, vapor, water or other liquid. The steel shall be made by either or both basic-oxygen or electric-furnace processes. Steel may be cast in ingots or may be...

ASTM A135/A135M-09 - Standard Specification for Electric-Resistance-Welded Steel Pipe
October 1, 2009 - ASTM International

This specification covers two grades of electric-resistance-welded steel pipe intended for conveying gas, vapor, water or other liquid. The steel shall be made by either or both basic-oxygen or electric-furnace processes. Steel may be cast in ingots or may be...

ASTM A135/A135M - Standard Specification for Electric-Resistance-Welded Steel Pipe
March 1, 2021 - ASTM

This specification2 covers two grades of electric-resistance-welded steel pipe in NPS 2 to NPS 30 [DN 50 to DN 750] inclusive, with nominal (average) wall thickness up to 0.500 in. [12.70 mm], inclusive, and in nominal sizes NPS 3⁄4 to NPS 5 [DN 20 to DN 125] inclusive with...

ASTM A136-34 - Specification for Forge-Welded Steel Pipe
January 1, 1934 - ASTM International
A description is not available for this item.
ASTM A135 - Standard Specification for Electric-Resistance-Welded Steel Pipe
March 1, 2005 - ASTM

(Footnote *) This specification(Footnote 2) covers two grades of electric-resistance-welded steel pipe in NPS 2 to NPS 30 inclusive, with nominal (average) wall thickness up to 0.500 in. (12.70 mm), inclusive, and in nominal sizes NPS ¾ to NPS 5 inclusive with nominal (average)...

GMKOREA EDS-M-1302 - Aluminum-Coated Steel Sheets, Strip and Welded Steel Pipe
April 1, 2011 - GMKOREA

Material Description. This standard specifies the aluminum-coated steel sheets, strip and welded steel pipes used by GM Korea Company (hereinafter referred to as the "GM Korea").

NAVISTAR MPAPS A-18 - Welded and Seamless Steel Pipe
June 1, 2015 - NAVISTAR

This specification covers Navistar's requirements for black and galvanized welded and seamless steel pipe. Restricted Chemical Substances Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the MPAPS...

ASTM A381-96(2005) - Standard Specification for Metal-Arc-Welded Steel Pipe for Use With High-Pressure Transmission Systems
October 1, 2005 - ASTM International

This specification covers metal-arc-welded steel pipe for use with high pressure transmission systems. The pipe is intended for fabrication of fittings and accessories for compressor or pump-station piping. The required chemical compositions for carbon steel, and...

ASTM A381 - Standard Specification for Metal-Arc-Welded Steel Pipe for Use With High-Pressure Transmission Systems
September 10, 1996 - ASTM

This specification covers straight seam, doublesubmerged- arc-welded steel pipe (Note 1) suitable for highpressure service, 16 in. (406 mm) and larger in outside diameter, with wall thicknesses from 5⁄16 to 1½ in. (7.9 to 38 mm). The pipe is intended for fabrication of...

ASTM A381-96 - Standard Specification for Metal-Arc-Welded Steel Pipe for Use With High-Pressure Transmission Systems
September 10, 1996 - ASTM International

1.1 This specification covers straight seam, double-submerged-arc-welded steel pipe (Note 1) suitable for high-pressure service, 16 in. (406 mm) and larger in outside diameter, with wall thicknesses from 5/16 to 1 1/2 in. (7.9 to 38 mm). The pipe is intended for...

ASTM A381-96(2001) - Standard Specification for Metal-Arc-Welded Steel Pipe for Use With High-Pressure Transmission Systems
September 10, 1996 - ASTM International

1.1 This specification covers straight seam, double-submerged-arc-welded steel pipe (Note 1) suitable for high-pressure service, 16 in. (406 mm) and larger in outside diameter, with wall thicknesses from 5/16 to 1 1/2 in. (7.9 to 38 mm). The pipe is intended for...

Advertisement