These specifications cover two grades of forge-welded steel pipe in sizes 14in. to and including 96 in. in diameter, and wall thicknesses from ¼ to 1¼It in., inclusive, which is intended for various uses. The suitability of pipe for various purposes is somewhat dependent...
This specification covers two grades of electric-resistance-
This specification covers two grades of electric-resistance-
This specification covers two grades of electric-resistance-
This specification covers two grades of electric-resistance-
1.1 This specification covers two grades of electric-resistance-
1.1 This specification covers two grades of electric-resistance-
1.1 This specification covers two grades of electric-resistance-
This specification covers two grades of electric-resistance-
This specification covers two grades of electric-resistance-
This specification2 covers two grades of electric-resistance-
(Footnote *) This specification(Footno
Material Description. This standard specifies the aluminum-coated steel sheets, strip and welded steel pipes used by GM Korea Company (hereinafter referred to as the "GM Korea").
This specification covers Navistar's requirements for black and galvanized welded and seamless steel pipe. Restricted Chemical Substances Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the MPAPS...
This specification covers metal-arc-welded steel pipe for use with high pressure transmission systems. The pipe is intended for fabrication of fittings and accessories for compressor or pump-station piping. The required chemical compositions for carbon steel, and...
This specification covers straight seam, doublesubmerged- arc-welded steel pipe (Note 1) suitable for highpressure service, 16 in. (406 mm) and larger in outside diameter, with wall thicknesses from 5⁄16 to 1½ in. (7.9 to 38 mm). The pipe is intended for fabrication of...
1.1 This specification covers straight seam, double-submerged-arc
1.1 This specification covers straight seam, double-submerged-arc