UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DOD - SMD 5962-88701

MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 13 May 2020
Status: active
Page Count: 15
scope:

Scope.

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN).

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-88701
May 13, 2020
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
Scope. This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and...
April 2, 2015
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 12, 2014
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 17, 2008
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
October 25, 2007
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
June 2, 2006
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
May 21, 2002
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
A description is not available for this item.
February 8, 1995
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
March 29, 1993
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
October 16, 1989
MICROCIRCUIT, HYBRID, LINEAR, HIGH CURRENT, OPERATIONAL AMPLIFIER
A description is not available for this item.

References

Advertisement