C22.1-15 - : References
This document references the following standards:
AFNOR E11-016
API PUBL 4615
API PUBL 4638
API RP 500
API RP 505
ASME B1.20.1
ASTM C1055
ASTM D2487
IEC 60079-10-1
IEC 60079-10-2
IEC 60079-13
IEC 60079-14
IEC 60079-17
IEC 60079-19
IEC 60079-25
IEC 60079-26
ISA RP12.06.01
ISO 4225
ISO 6184-1
ISO 965-1
ISO 965-3
IEC 60079-30-2
IEC 60364-1
IEEE 45
IEEE 484
IEEE 487
IEEE 80
IEEE 835
IEEE 837
IEEE 844
IEEE C62.41.1
IEEE C62.41.2
IEC 61010-1
IEC GUIDE 117
IEEE 1020
IEEE 1202
IEEE 1584
NEMA VE 1
NEMA WD 6
NEMA Z535.4
NFPA 20
NFPA 30
NFPA 40
NFPA 484
NFPA 496
NFPA 497
NFPA 505
NFPA 51A
NFPA 61
NFPA 654
NFPA 655
NFPA 664
NFPA 68
NFPA 70
NFPA 70B
NFPA 72
NFPA 77
NFPA 820
NFPA 91
NFPA 96
IEC 60364-7-712
IEC 60364-5-55
IEC 60364-7-715
IEC 60529
IEC 60364-5-51
IEC 60364-6
IEC 60364-7-711
IEC 60364-4-42
IEC 60364-4-43
IEC 60364-4-44
IEC 60364-5-52
IEC 60364-5-54
IEC 60364-7-704
IEC 60364-7-706
IEC 60364-7-708
IEC 60364-7-709
IEC 60364-7-710
IEC 60364-7-713
IEC 60364-7-718
IEC 60364-7-740
IEC 60364-8-1
IEC 60364-4-41
IEC 60364-5-56
IEC 60364-7-701
IEC 60364-7-702
IEC 60364-7-703
IEC 60364-7-717
IEC 60364-7-722
IEC 60364-7-753
IEC 60364-7-714
IEC 60364-7-729
IEC 60300-3-1
IEC 60364-5-53
IEC 60364-7-705
IEC 60364-7-721
ANSI B77.1
ASTM E1226
This document is referenced by the following standards:
IEC 60974-1
IEEE 1662
CSA CAN/CSA-C22.2 NO. 60950-1-07
CSA ASME A17.7-2007/CSA B44.7-07
IEEE 3001.11
IEEE C62.62
IEEE 844.1
IEEE 844.2/293.2
Advertisement