ASME B31.9 - : References
This document references the following standards:
MSS SP-58
ASME B16.22
ASTM B828
ASME/BPVC SEC I
ASME/BPVC SEC II-A-1
ASME/BPVC SEC IX
AGA Z223.1
API SPEC 5L
API STD 594
API STD 607
API STD 609
ASME A13.1
ASME B1.1
ASME B1.20.1
ASME B1.20.3
ASME B1.20.7
ASME B16.1
ASME B16.10
ASME B16.11
ASME B16.14
ASME B16.15
ASME B16.18
ASME B16.21
ASME B16.22
ASME B16.24
ASME B16.25
ASME B16.26
ASME B16.3
ASME B16.33
ASME B16.36
ASME B16.39
ASME B16.4
ASME B16.42
ASME B16.5
ASME B16.9
ASME B18.2.2
ASME B31.1
ASME B31.3
ASME B31.4
ASME B31.5
ASME PCC-1
ASME PTC 19.3 TW
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASTM A105/A105M
ASTM A126
ASTM A135/A135M
ASTM A181/A181M
ASTM A183
ASTM A197/A197M
ASTM A254/A254M
ASTM A278/A278M
ASTM A307
ASTM A36/A36M
ASTM A377
ASTM A395/A395M
ASTM A47/A47M
ASTM A48/A48M
ASTM A53/A53M
ASTM A536
ASTM A992/A992M
ASTM B135/B135M
ASTM B241/B241M
ASTM B251/B251M
ASTM B26/B26M
ASTM B280
ASTM B302
ASTM B32
ASTM B361
ASTM B43
ASTM B61
ASTM B62
ASTM B68/B68M
ASTM B75/B75M
ASTM B828
ASTM B88
ASTM C582
ASTM D2143
ASTM D2235
ASTM D2241
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2517
ASTM D2564
ASTM D2609
ASTM D2657
ASTM D2672
ASTM D2683
ASTM D2837
ASTM D2855
ASTM D2992
ASTM D2996
ASTM D2997
ASTM D3035
ASTM D3138
ASTM D3139
ASTM D3261
ASTM E488/E488M
ASTM F2014
ASTM F2080
ASTM F402
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F493
AWWA C110/A21.10
AWWA C111/A21.11
AWWA C150/A21.50
AWWA C151/A21.51
AWWA C207
AWWA C208
AWWA C300
AWWA C301
AWWA C302
AWWA C500
AWWA C600
AWWA C606
AWWA C900
MSS SP-110
MSS SP-25
MSS SP-42
MSS SP-43
MSS SP-45
MSS SP-51
MSS SP-58
MSS SP-6
MSS SP-67
MSS SP-70
MSS SP-71
MSS SP-72A
MSS SP-78
MSS SP-79
MSS SP-80
MSS SP-83
MSS SP-85
MSS SP-88
NFPA 31
ASME B18.2.1
ASTM D93
ASTM B247
ASTM B247M
ASTM A106/A106M REV A
ASTM B210/B210M REV A
ASTM B283/B283M
ASTM B42
ASTM D2513
ASTM D2846/D2846M REV A
ASTM F2389
ASTM F877
ASME GUIDEBOOK FOR DESIGN OF ASME SEC VIII
ASME B16.10 INTERPRETATIONS
ASME B31.1 CASES NO. 26
ASME B36.10
ASME B36.19
ASTM D1598
ASTM D1785 REV A
ASTM D2239
ASTM D2737
ASTM D2774 REV A
ASTM F412
ASTM C361
ASTM A312/A312M REV A
ASTM A403/A403M REV B
ASTM F876
ASTM A193/A193M
ASTM A194/A194M
ASTM A234/A234M REV A
ASTM F1281 REV A
ASTM F1282 REV A
This document is referenced by the following standards:
ASME/BPVC SEC IV
ASME/BPVC SEC VI
ICC I-CODE IFC
ISO 24817
ASCE 41-17
ASME PCC-3
DIN EN ISO 24817
DIN EN ISO 24817
ISO TS 19880-1
AGA Z380.1
CSA/AM ANSI/CSA AMERICA FC 3-2004
NFPA 12A
MSS SP-104
UFGS-23 81 47
MSS SP-109
ASME B31.1 INTERPRETATIONS
MSS SP-123
FLBC FLMC
ICC I-CODE SCMC
ICC I-CODE MMC
ASME PCC-2
ICC I-CODE VSFPC
ICC I-CODE VMC
ASME NM.2
NRC NPC
ICC I-CODE IMC COMM
API RP 2001
NFPA 20H
CABC CAFC
ASME PVHO-1
ICC I-CODE ORFC
ICC I-CODE ORMSC
UFGS-23 11 20
CSA B51-19
KSC-DE-512-SM REV M
ASME B16.50
ASME B31E
ASME PROCESS PIPING GUIDE
ASME STP-PT-077
ASME B31.3 INTERPRETATIONS
ASME COMPANION GUIDE V2
ASSP Z244.1
ASSP A10.35
CSA B139 SERIES-19
CSA Z245.11:22
ASHRAE 90135
Advertisement