ASTM A370 - : References
This document references the following standards:
ASTM A312/A312M
ASTM A513/A513M
ASTM A530/A530M
ASTM A480/A480M
ASTM E18
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASTM A1038
ASTM A1058
ASTM A1061/A1061M
ASTM A623
ASTM A623M
ASTM A833
ASTM A956/A956M REV A
ASTM E10
ASTM E110
ASTM E18
ASTM E190
ASTM E23 REV B
ASTM E29
ASTM E290
ASTM E4
ASTM E6
ASTM E8/E8M REV A
ASTM E83
ISO/IEC 17025
ASME/BPVC SEC VII
ASTM A480/A480M
ASTM A513/A513M
ASTM A530/A530M
ASTM A312/A312M
This document is referenced by the following standards:
ASME B16.49
ACI 318
ACI 369.1
ACI 562
ACI 318M
DNVGL-ST-F101
ASTM A1108
ASTM A484/A484M
CSA C83-17
BSI BS EN ISO 11960
ASTM A479/A479M
MSS SP-44
ASTM A6/A6M REV A
ASTM A955/A955M
ASCE 41-17
ACI 369.1M
ASTM F1554
46 CFR PART 54
ASME AG-1
ASTM A551/A551M
ASTM A289/A289M
ASTM A20/A20M
ASTM A691/A691M
ASTM A790/A790M
ASTM A999/A999M
ASTM A788/A788M
ASTM A500/A500M
ASTM A336/A336M
ASTM A648
API STD 6ACRA
API TR 17TR8
ASTM A266/A266M
ASTM A580/A580M
ASTM A606/A606M
ASTM A508/A508M
BSI BS EN ISO 11961
ASTM F1665
ASTM F1910
ASTM F1664
ASTM A1016/A1016M
ASTM C692
API STD 64
ASTM A510/A510M
CSA CAN/CSA-M430-90
CSA W47.1-09
CSA C411.1-16
CSA CAN/CSA-G401-14
CSA G30.18-09
CSA S136-16
CSA Z245.11-17
CSA Z245.15-17
CSA S16-14
CSA Z245.12-17
CSA B352.0-16
CSA G40.20-13/G40.21-13
CSA S6-14
CSA G279-M1982
CSA PLUS 4003-95
CSA W47.2-11
CSA N285.0-17/N285.6 SERIES-17
CSA Z245.1-18
CSA B620-14
CSA CAN/CSA-Z662-15
ASTM C1513
ASTM A407
ANSI N14.1
API SPEC 5L
API STD 653
API STD 620
ASTM A703/A703M
ASTM A761/A761M
CEN EN ISO 3183
API SPEC 16A
API SPEC 6DSS
API RP 5EX
ASTM A473
ASTM A1049/A1049M
API SPEC 20F
ASTM A985/A985M
ASTM A957/A957M
ASTM F1074
ISO 11960
ASTM F1309
API RP 5C6
ASTM A426/A426M
BSI BS EN ISO 15136-2
BSI BS EN ISO 13680
BSI BS EN ISO 13624-1
BSI BS EN ISO 13628-5
BSI BS EN ISO 17078-3
BSI BS EN ISO 28781
BSI BS ISO 12490
BSI BS EN ISO 17078-4
API SPEC 5CT
ASTM A709/A709M
GMW GMW15670
ASTM A1110/A1110M
MIL-DTL-11713D
ISO FDIS 17782
ASTM A1018/A1018M
ISO 11961
API TR 16TR1
ASTM A488/A488M
ASTM A582/A582M
ASTM A387/A387M REV A
AWWA C303
MSS SP-58
ASTM A240/A240M
ASTM A501/A501M
ASTM A108
ASTM A139/A139M
ASTM A194/A194M REV A
ASTM A276/A276M
ASTM A29/A29M
ASTM A395/A395M
AWWA C300
ASTM A666
ASTM A487/A487M
ASTM A781/A781M REV B
AWWA C206
AWWA D100
CSA W59-18
ASTM A134
ASTM A148/A148M REV A
ASTM A333/A333M
ASTM A53/A53M
ASTM A565/A565M
ASTM A568/A568M REV A
ASTM A653/A653M
ASTM A706/A706M
AWWA C200
AWWA M11
ASTM A135/A135M
ASTM A744/A744M
NACE TM0177
ASTM A109/A109M
ASTM A450/A450M
ASTM A105/A105M
ASTM A536
ASTM A564/A564M
ASTM A668/A668M
ASTM A672/A672M
AWWA C302
API SPEC 19SS
ASTM A394
ASTM A615/A615M
ASTM A434/A434M
ASTM C915
DNVGL-RU-SHIPS PART 2 CHAPTER 1
ASTM A723/A723M
ASTM A1011/A1011M
DNVGL-OS-B101
API STD 650
ASTM A673/A673M
ASTM E2215
ACI SP-322
DIN EN ISO 3183
ASTM A722/A722M
ASTM A915/A915M
UFGS-05 40 00
ASTM A970/A970M
ASTM A228/A228M
ASTM A231/A231M
ASTM A232/A232M
ASTM A401/A401M
ASTM A770/A770M
API SPEC 20A
ASTM A512
ASTM A1008/A1008M
ASTM A994
ASTM A1001
ASTM A252
ASTM A589/A589M
ASTM F682 REV A
ASTM A962/A962M
ASTM A494/A494M REV A
ICEA S-103-701
ASTM A726
ICEA S-90-661-2012
ICEA S-87-640-2016
AGMA 2004-C08
ICEA S-87-640-2016-RL
PIA-H-7195C
API SPEC 6D
NEMA WC 66
ICEA S-85-625-2016
ASTM A494/A494M REV A
ASTM A1043/A1043M
ASTM B804
ASTM A595/A595M
ASTM A1024/A1024M
ASTM A924/A924M
ASTM A1098/A1098M
ISO 15590-1
API STD 1104
ASTM A514/A514M
ASTM A439/A439M
ASTM A1112/A1112M
ASTM A1064/A1064M REV A
ASTM A381/A381M
ISO DIS 15590-4
UFGS-03 41 33
RR-S-550F
MIL-DTL-12560K (1)
MIL-DTL-46100E (3)
CEN EN ISO 11961
API SPEC 16D
API SPEC 2W
ASTM B523/B523M
API SPEC 19G2
API SPEC 6A
CEN EN ISO 17782
CSA CAN/CSA-C156.1-18
SNZ AS/NZS 2885.1
49 CFR PART 171
MIL-DTL-32332A
Advertisement