API STD 616 - : References
This document references the following standards:
API STD 670
API STD 614
API STD 541
API STD 614
ASME PTC 22
ASTM A123/A123M
CEN EN 288-9
CEN EN 1822-1
IEC 60204-1
IEEE 841
ISO 10494
ISO 14123-1
CEN EN 1822-3
API STD 613
API STD 671
API RP 686
ABMA 7
ASTM A307
ASTM A395/A395M
ISO 261
ISO 3744
ISO 14691
ISO 21789
NFPA 12
API MPMS 15
API STD 547
ASME B31.3
ASME PTC 1
CEN EN 287-1
CEN EN 779
ISO 8501-1
ISO 10441
ISO 13732-1
ISO 10438-2
CEN EN 1822-2
ASME B16.1
ASME B16.42
ASME B46.1
ASTM A536
ASTM A609/A609M
ASTM D2880
ASTM E709
ISO 7005-1
NFPA 2001
SSPC SP 6
ISO 8501-4
ISO 10438-3
ABMA 11
ASME B1.20.1
ASME B16.11
ASTM A516/A516M
ASTM A578/A578M
ISO 3448
ISO 6708
NEMA 250
NFPA 750
ISO 8501-3
API STD 546
API STD 612
API STD 670
API RP 684
ASTM A278/A278M
IEC 60034-1
ISO 1461
ASME B16.5
ASME B16.47
ASME B133.8
ASTM A1011/A1011M
ASTM E94
CEN EN 614-1
ISO 8068
ISO 10438-1
ISO 8501-2
ISO TS 13732-2
ISO 10438-4
CEN EN 1822-4
API STD 677
API RP 687
ABMA 9
ASME B1.1
ASTM A320/A320M REV A
ASTM A515/A515M
ISO 281
ISO 2314
ISO 6183
ISO 7005-2
NFPA 70
API SPEC 5L
MSS SP-44
NFPA 12A
ASME Y14.2
ABMA 20
AGMA 6123-C16
API STD 611
ASME/BPVC SEC IX
ASME/BPVC SEC VII
ASME/BPVC SEC VIII-1
ASTM A193/A193M
ASTM A194/A194M
ISO 7-1
EU 94/9/EC
IEC 60079-0
IEC 60529
ASTM A247 REV A
ASTM A388/A388M REV A
ASTM A563
ASTM E165/E165M
ASTM D1655 REV C
ASTM A181/A181M
ASTM A312/A312M
ASTM A197/A197M
ASTM A53/A53M
ASTM A105/A105M
ASTM A668/A668M
ASTM A153/A153M REV A
ASTM A106/A106M
ASTM A192/A192M
This document is referenced by the following standards:
BSI BS EN ISO 3977-5
ABS 63
API STD 617
API STD 618
PIP PCERE001
NORSOK R-001
ISO 14224
API STD 673
API RP 554 PART 1
CEN EN ISO 14224
DNVGL-OS-E201
BSI BS ISO 3977-3
API RP 691
DNVGL-RP-D101
NFPA 59A
ISO 3977-3
ISO 3977-5
Advertisement