UMC - : References
This document references the following standards:
NFPA 69
NFPA 31
AWWA C203
ASTM F1282
ASTM E814 REV A
ASTM D93 REV A
ASTM A733
ACCA MANUAL N
ASME/BPVC SEC IV
NFPA 274
NFPA 211
NFPA 90B
MSS SP-109
ASTM F2434
ASTM F2159
ASTM F2080
ASTM B302
ASTM B135
ASME B16.24
ASME B16.20
ASME B1.20.3
ASME A112.18.6
NFPA 85
NFPA 82
NFPA 80
NFPA 70
NFPA 654
NFPA 58
NFPA 54
NFPA 409
NFPA 17A
NFPA 13
MSS SP-67
IAPMO PS 33
CGSB CAN/CGSB-3.2-2017
ASTM F877 REV A
ASTM F876 REV A
ASTM F2389 REV A
ASTM F1807
ASTM E84
ASTM B75/B75M
ASTM B447 REV A
ASTM B42 REV A
ASTM A254/A254M
ASHRAE 62.1
ASCE 25-16
AHRI 700
40 CFR PART 202
29 CFR PART 1910
NFPA 91
NFPA 88A
MSS SP-6
IAPMO IS 13
ASTM F2098
ASTM F1973
ASTM F1960
ASTM F1281
ASTM B32
ASTM A653/A653M
MSS SP-106
AWWA C500
AWWA C110/A21.10
ASTM F2623
ASTM D2513 REV A
ASTM C411
ASTM B687
ASTM B370
ASME B31.5
ASME B16.29
ASME B16.23
NFPA 262
NFPA 96
NFPA 90A
MSS SP-80
MSS SP-58
ASTM F2158
ASTM F1974
ASTM B280
ASTM B210
ASTM B88
ASME B16.18
NFPA 780
NFPA 17
NFPA 10
MSS SP-104
ASTM F2509
ASTM B828
ASTM B587
ASTM B306
ASTM B241/B241M
ASME B16.50
ASME B16.26
ASME B16.22
ASME B16.1
ASME A13.1
AGA Z223.1
ASTM F1970
ASTM E2231
ASTM B43
ASTM A861
ASTM A312/A312M
ASHRAE 129
ACCA MANUAL Q
ACCA MANUAL D
NFPA 853
NFPA 501A
NFPA 37
NFPA 12
ASME B1.20.1
ASME A112.4.1
PPI TR-4
NFPA 52
NFPA 30
AWWA C151/A21.51
ASTM E2336
ASTM C518
ASTM B813
ASTM A53/A53M
ASME B36.10M
ASME B16.33
ACCA MANUAL J
Advertisement