ASME B31.12 - : References
This document references the following standards:
ASME B31.8
API RP 941
CGA G-5.5
ASCE 7-22
NFPA 55
MSS SP-105A
API RP 5B1
API RP 941
API SPEC 5L
API SPEC 6D
API STD 1104
API STD 526
API STD 594
API STD 599
API STD 600
API STD 602
API STD 603
API STD 608
API STD 609
API 579-1
ASME B1.1
ASME B1.20.1
ASME B1.20.3
ASME B1.20.7
ASME B16.1
ASME B16.11
ASME B16.14
ASME B16.15
ASME B16.20
ASME B16.21
ASME B16.24
ASME B16.25
ASME B16.34
ASME B16.36
ASME B16.38
ASME B16.47
ASME B16.5
ASME B16.50
ASME B16.9
ASME B18.2.1
ASME B18.2.2
ASME B31.1
ASME B31.3
ASME B31.4
ASME B31.8
ASME B31.8S
ASME B31G
ASME B46.1
ASME/BPVC SEC II-A-1
ASME/BPVC SEC II-A-2
ASME/BPVC SEC II-B
ASME/BPVC SEC II-C
ASME/BPVC SEC II-D CUSTOMARY ERRATA
ASME/BPVC SEC IX
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASME/BPVC SEC VIII-3
ASNT SNT-TC-1A
ASTM A105/A105M
ASTM A106/A106M REV A
ASTM A134/A134M
ASTM A135/A135M
ASTM A139/A139M
ASTM A179/A179M
ASTM A181/A181M
ASTM A20/A20M
ASTM A204/A204M
ASTM A210/A210M
ASTM A216/A216M
ASTM A217/A217M
ASTM A234/A234M
ASTM A249/A249M REV A
ASTM A263
ASTM A264
ASTM A265
ASTM A276/A276M
ASTM A283/A283M
ASTM A285/A285M
ASTM A299/A299M
ASTM A302/A302M
ASTM A307
ASTM A333/A333M
ASTM A334/A334M REV A
ASTM A350/A350M
ASTM A351/A351M
ASTM A36/A36M
ASTM A53/A53M
ASTM A1011/A1011M REV A
ASTM A354
ASTM A358/A358M
ASTM A369/A369M REV A
ASTM A370
ASTM A376/A376M
ASTM A381/A381M
ASTM A387/A387M REV A
ASTM A409/A409M
ASTM A426/A426M
ASTM A437/A437M
ASTM A451/A451M
ASTM A453/A453M
ASTM A479/A479M
ASTM A516/A516M
ASTM A537/A537M
ASTM A587
ASTM A671/A671M
ASTM A672/A672M
ASTM A675/A675M
ASTM A691/A691M
ASTM B127
ASTM B148
ASTM B150/B150M
ASTM B152/B152M
ASTM B164
ASTM B165
ASTM B169/B169M
ASTM B171/B171M
ASTM B187/B187M
ASTM B21/B21M
ASTM B210/B210M REV A
ASTM B211/B211M
ASTM B221
ASTM B241/B241M
ASTM B247
ASTM B26/B26M
ASTM B280
ASTM B361
ASTM B366/B366M
ASTM B43
ASTM B466/B466M
ASTM B467
ASTM B491/B491M
ASTM B564
ASTM B584
ASTM B61
ASTM B62
ASTM B648
ASTM B68/B68M
ASTM B725
ASTM B75/B75M
ASTM B88
ASTM B96/B96M
ASTM B98/B98M
ASTM E114
ASTM E125
ASTM E155
ASTM E165/E165M
ASTM E18
ASTM E186
ASTM E213
ASTM E272
ASTM E280
ASTM E310
ASTM E446
ASTM E709
ASTM E92
ASTM E94/E94M
ASTM F3125/F3125M
CGA G-5.5
MSS SP-105A
MSS SP-119
MSS SP-42
MSS SP-43
MSS SP-44
MSS SP-51
MSS SP-53
MSS SP-55
MSS SP-58
MSS SP-65
MSS SP-75
MSS SP-79
MSS SP-80
MSS SP-83
MSS SP-97
NACE 37519
NACE SP0170
NACE SP0472
NFPA 10
NFPA 30
NFPA 70
PFI ES-7
ASTM A563M
ASTM A449
ASTM B247M
ASTM B221M
ASTM B32
ASTM D323 REV A
ASME B16.26
ASME B16.3
ASME B16.4
ASME B16.39
ASME B16.42
ASME B18.22M
ASME B16.10
ASME B31E
ASME B16.33
ASME B16.48
ASME B1.13M
ASME B16.22
ASCE 7-16 SEISMIC LOADS
ASME B16.18
ASME B18.2.3.5M
ASTM A420/A420M
ASTM B283/B283M
ASTM B42
ASME B18.21.1
ASME TDP-1
AWWA C110/A21.10
AWWA C150/A21.50
AWWA C153/A21.53
AWWA C500
AWWA C111/A21.11
AWWA C115/A21.15
AWWA C200
AWWA C207
AWWA C208
AWWA C300
AWWA C301
AWWA C304
AWWA C504
AWWA C509
AWWA C600
AWWA C151/A21.51
AWWA C302
AWWA C606
ASME FFS-1
ASME B36.10
ASME B36.19
ASTM A352/A352M
ASTM A524/A524M
ASTM A563/A563M REV A
ASTM B209/B209M REV A
CSA/AM CSA/ANSI HGV 4.10:21
ASTM A182/A182M REV A
ASTM A193/A193M REV A
ASTM A194/A194M REV A
ASTM A213/A213M REV A
ASTM A240/A240M REV B
ASTM A269/A269M
ASTM A312/A312M REV A
ASTM A320/A320M REV A
ASTM A335/A335M
CSA Z245.1:22
ASTM A403/A403M REV B
ASCE 7-22
NFPA 55
ASTM B302
ASTM B251/B251M
ASTM A992/A992M
ASTM A254/A254M
NFPA 70 SPANISH
ASTM A536
ASTM B828
NFPA 1963
ASTM A395/A395M
ASTM A126
MSS SP-67
MSS SP-72A
ASQ Q9000-2
ASQ Q9000-3
CGA G-4.1
This document is referenced by the following standards:
ICC I-CODE ORMSC
CENELEC EN IEC 62282-3-100
CSA/AM ANSI/CSA HGV 4.7-2013
ASME B31.8 INTERPRETATIONS
ASME COMPANION GUIDE V2
BSI BS EN IEC 62282-3-100
NEN-EN-IEC 62282-3-100
CSA/AM CSA/ANSI HGV 4.9:20
ASME NM.1
ICC I-CODE IFGC
FLBC FLFGC
ICC I-CODE SCFGC
CSA B51-19
CSA Z662:19
ICC I-CODE VFGC
ICC I-CODE IFGC COMM
CEI EN IEC 62282-3-100
ICC I-CODE MNMFGC
BSI BS ISO 19881
ISO 19881
ISO 19882
BSI BS EN IEC 62282-3-100 - TC
IGEM H/1
IGEM TD/1 SUPP 2
IGEM TD/13 SUPP 1
NYBC NYFGC
CSA HPIT 2:17
CEN/TR 17797
CSA C22.2 NO. 62282-3-100-15
CSA HPIT 1-15
CSA/AM CSA/ANSI HGV 2:21
CSA/AM CSA/ANSI HPRD 1:21
CGA P-28
IEC 62282-4-101
IEC 62282-4-101 (REDLINE + STANDARD)
CEN EN 1594
BSI BS EN 1594
CGA P-8.1
CENELEC EN IEC 62282-4-101
NEN-EN 1594
NFPA 86
NEN-EN-IEC 62282-4-101
NFPA 2
NFPA 56
CSA/AM CSA/ANSI HGV 4.3:22
CSA/AM CSA/ANSI HGV 3.1:22
CEI EN IEC 62282-4-101
NFPA 67
ISO DIS 24078
ABS 338
BSI 23/30433527 DC
CGA P-96
ASME TGP-1
BSI 23/30450439 DC
ISO DIS 19887
ISO DIS 11326
CSA/AM CSA/ANSI HGV 4.5:23
CSA Z341 SERIES:22
CGA H-3
CGA G-5.4
CGA H-5
NASA-STD-8719.17 REV D
NASA MPR 8710.1 REV C
Advertisement