49 CFR PART 171 - : References
This document references the following standards:
CGA C-3
AA ASD-1
AA WATP23
ANSI N14.1
ASHRAE 15
ASME B31.4
ASME/BPVC SEC II-A-1
ASME/BPVC SEC II-A-2
ASME/BPVC SEC II-B
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASME/BPVC SEC X
ASTM A1008/A1008M
ASTM A1011/A1011M REV A
ASTM A106/A106M REV A
ASTM A20/A20M
ASTM A240/A240M
ASTM A242/A242M
ASTM A262
ASTM A285/A285M
ASTM A302/A302M
ASTM A333/A333M
ASTM A370
ASTM A47/A47M
ASTM A514/A514M
ASTM A515/A515M
ASTM A516/A516M
ASTM A53/A53M
ASTM A537/A537M
ASTM A572/A572M
ASTM A588/A588M
ASTM A606/A606M
ASTM A612/A612M
ASTM A633/A633M
ASTM B162
ASTM B209
ASTM B221
ASTM B557
ASTM B580
ASTM D56 REV A
ASTM D86
ASTM D93
ASTM D1078
ASTM D1238
ASTM D1709 REV A
ASTM D1838
ASTM D1922
ASTM D3278
ASTM D3828 REV A
ASTM D4206
ASTM D4359
ASTM D7900
ASTM E112
ASTM E114
ASTM E213
ASTM E23
ASTM E290
ASTM E8/E8M REV A
CGSB CAN/CGSB-43.147-2005
CI IB/A
CI IB/B
CI PAMPHLET 166
CI PAMPHLET 168
CI PAMPHLET 57
AR 700-143
ARMY TB 700-2
CGA C-11
CGA C-12
CGA C-13
CGA C-14
CGA C-3
CGA C-5
CGA C-6
CGA C-6.1
CGA C-6.2
CGA C-7
CGA C-8
CGA G-1.6
CGA G-2.2
CGA G-4.1
CGA P-20
CGA S-1.1
CGA S-1.2
CGA S-7
CGA V-9
NAVSEA 8020.8B
NAVSUP 4030.55B
RR-C-901E
IAEA SSR-6
IME SLP 22
IME SLP 23
ICAO 9284
IEC 62282-6-100
ISO 1496-1
ISO 1496-3
ISO 1516
ISO 1523
ISO 2431
ISO 2592
ISO 2719
ISO 2919
ISO 3036
ISO 3405
ISO 3574
ISO 3679
ISO 3807
ISO 3924
ISO 4126-1
ISO 4126-7
ISO 4626
ISO 4706
ISO 535
ISO 7225
ISO 7866
ISO 10156
ISO 10297
ISO 10462
ISO 10692-2
ISO 11114-1
ISO 11114-2
ISO 11117
ISO 11118
ISO 11119-1
ISO 11119-2
ISO 11119-3
ISO 11120
ISO 11513
ISO 11621
ISO 11623
ISO 13736
ISO 16111
ISO 18172-1
ISO 20703
ISO 8115
ISO 9809-1
ISO 9809-2
ISO 9809-3
ISO 9809-4
ISO 9978
NFPA 498
NFPA 58
TTMA RP 61
TTMA RP 81
TTMA TB 107
ASTM D1835
ISO 10692-1
This document is referenced by the following standards:
CI PAMPHLET 171
ASTM D4297
A-A-59256A
NFPA 1126
NFPA 1405
ASTM D4701
ASTM D4376
ASTM D4080
ASTM D5396
A-A-59106B
ICC I-CODE ORFC
ICC I-CODE ORMSC
ICC I-CODE ORSSC
AFMAN 32-7002
IEEE 1512 SERIES
UFGS-09 97 02
A-A-59760B
CSA SPE-2.1.3:20
A-A-19E
A-A-33C
A-A-1818B
CSA B625:20
DI-PACK-81059B
CI PAMPHLET 80
ASTM D4995
ASTM F2856
ASTM D6251/D6251M
FAA FO 8900.1 VOLUME 2
FAA FO 8900.1 VOLUME 6
FAA FO 8900.1 VOLUME 3
A-A-51925B
UFGS-02 84 33
ASTM D3852
ASTM D7887
ASTM D7660
ASTM D7387
FM 6086
FM 6090
API RP 751
CLSI QMS01
FAA FO 2150.3C
FAA FO JO 3900.57A
FAA FO JO 6000.205
NASA-STD-5005 REV D W/CHG 1
BSI BS EN IEC 60974-9 - TC
FM 2510
FM 5560
MIL-PRF-6799L (1)
DODD 5210.65
NFPA 59
NFPA 17
NFPA 17A
ASTM D6573/D6573M
CI PAMPHLET 98
CI PAMPHLET 150
MIL-V-50433 (1)
NFPA 101
NFPA 30
NFPA 30A
NFPA 1
CSA B620:20
CSA B621:20
MIL-DTL-45444C (2)
ICC I-CODE IFC
DA PAM 700-32
ICC I-CODE IFGC
CGA PS-60
CGA TB-27
CGA P-85
CGA P-2
CGA P-88
CGA C-16.1
CGA P-17
CGA C-18
CGA G-13
CGA C-16
FLBC FLFGC
ICC I-CODE SCFC
ICC I-CODE SCFGC
ICC I-CODE MNSFC
CI PAMPHLET 137
CSA B622:20
ICC I-CODE IFGC COMM
ICC I-CODE VSFPC
FLBC FLBC
ICC I-CODE MNMFGC
ICC I-CODE MNBC
CGA P-31
AWWA B301
ANS 40.37
CGA P-22
MIL-DTL-32235/4
MIL-DTL-32235B
BUMED 6280.1C
NASA-STD-8719.12 REV A W/CHG 2
NFPA 475
MIL-STD-1660B
BB-A-106E
NFPA 12
NFPA 400
CGA C-20
CGA M-2
CGA PS-30
CGA V-1
CGA P-65
CGA P-21
Advertisement