NSF 61 - : References
This document references the following standards:
ASTM F493
21 CFR PART 58
40 CFR PART 136
40 CFR PART 141
40 CFR PART 160
40 CFR PART 798
ASTM A240/A240M
ASTM A269/A269M REV A
ASTM A312/A312M
ASTM A789/A789M
ASTM A790/A790M
ASTM A815/A815M
ASTM C109/C109M REV B
ASTM C183/C183M
ASTM C192/C192M
ASTM C31/C31M REV A
ASTM C511
ASTM C778
ASTM D2855
ASTM D3182
ASTM E29
ASTM F493
AWWA B100
AWWA C652
AWWA STANDARD METHODS
NSF 372
NSF 60
NSF 600
SSPC PA 2
This document is referenced by the following standards:
ASTM D2241
ASTM D2467
ASTM D2564
ASTM F3288/F3288M
ASTM F441/F441M
ASTM F442/F442M
CSA CAN/CSA-B356-10
ASSE 1061
FM 1043
FM 1344
FM 1612
FM 1613
FM 1614
FM 1616
FM 1635
NSF 62
24 CFR PART 3280
NACE SP0196
NSF 375
ASSE 1072
ASTM F2969
ASME A112.1070
CSA/AM ANSI Z21.98-2015/CSA 4.10-2015
CSA/AM ASSE 1070-2020/ASME A112.1070-2020/CSA B125.70:20
ASTM D2239 REV A
NFPA 1192
ASSE LEC 2010
ASTM F2735
ASTM F2159
ASTM F1733
ASTM F3348 REV B
ASTM D2737 REV A
AWWA M55
UFGS-33 16 15
AWWA C210
ASTM F1960
AWWA D103
A-A-52022B
ICC I-CODE IPC
ICC I-CODE SCPC
ICC I-CODE SCRC
ASSE 1003
CSA C22.2 NO. 130:16
ICC I-CODE IGCC COMM
ICC I-CODE IRC
ICC I-CODE IRC COMM VOL II
ICC I-CODE VPC
ICC I-CODE IRCPCSBC
ICC I-CODE IGCC
ICC I-CODE APC
ICC I-CODE MPC
ICC I-CODE IGCC WEP
ICC I-CODE IPC COMM
ICC I-CODE NCRC
ICC I-CODE OPC
ICC I-CODE VRC
IAPMO IGC 303
IAPMO IGC 310
IAPMO IGC 280
IAPMO IGC 288
IAPMO IGC 344
IAPMO IGC 354A
ASME NM.3.1
ASME NM.3.2
NSF 14
NSF 58
FLBC FLPC
ASSE LEC 2012
FLBC FLRC
ASSE 1022
ICC I-CODE MNRC
ASSE LEC 2008
NSF 401
NSF 42
ASTM F714
CSA B242:05
NSF 244
PPI MAB-3
NSF 53
IAPMO IGC 262
IAPMO IGC 302
IAPMO PS 65
AWWA C515
AWWA C901
AWWA G485
AWWA C203
ASTM D2609
ASTM D2466
CSA CAN/CSA-B64 SERIES-11
ASTM F656
CSA/AM ANSI/CSA/IGSHPA C448 SERIES-16
AWWA B116
ASTM F2788/F2788M
ASTM F2829/F2829M
ASSE 1099
ASTM F437
ASTM F2389
ASTM D1785
IAPMO Z1349
CSA B137:20 SERIES PACKAGE
Advertisement