ICC I-CODE IMC - : References
This document references the following standards:
ICC I-CODE IFC
ICC I-CODE IPC
ICC I-CODE IFGC
ICC I-CODE IEBC
ICC I-CODE IRC
ICC I-CODE IBC
ICC I-CODE IECC
ASTM A536
ASTM B135/B135M
ASTM B251/B251M
ASTM B280
ASTM B302
ASTM B32
ASTM B42
ASTM B43
ASTM B75/B75M
ASTM B813
ASTM B819
ASTM B828
ASTM B88
ASTM C315
ASTM C411
ASTM D1693
ASTM D1785
ASTM D2235
ASTM D2241
ASTM F876 REV B
ASME B16.26
ASME B16.24
ASME B16.15
ASME B16.33
ASME B16.29
ASME B16.18
NFPA 12
NFPA 34
API SPEC 12D
ASTM B210/B210M REV A
ASHRAE 170
ASHRAE 183
ASHRAE 62.1
ASTM B68/B68M
ASHRAE 180
NFPA 52
API SPEC 12F
NFPA 850
NFPA 33
NFPA 17
MSS SP-58
ASTM D2837
ASTM D2420
ASHRAE 15
NFPA 16
ASTM B241/B241M
NFPA 54
ASTM D2513
ASME B16.22
ASME B16.51
ASME B16.23
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
CSA/AM ANSI Z83.8-2016 • CSA 2.6-2016
CSA/AM ANSI Z83.18-2017
CSA/AM ANSI Z21.58-2018/CSA 1.6-2018
CSA/AM ANSI Z21.5.1-2017/CSA 7.1-2017
CSA/AM CSA/ANSI Z21.56:19/CSA 4.7:19
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI LC 1:19/CSA 6.26:19
CSA/AM ANSI Z83.9A-1992
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
CSA/AM ANSI Z21.66-2015/CSA 6.14-2015
CSA/AM ANSI Z21.50:19/CSA 2.22:19
CSA/AM ANSI Z21.5.2-2016/CSA 7.2-2016
CSA/AM ANSI Z21.13-2017/CSA 4.9-2017
CSA/AM ANSI Z83.4-2017/CSA 3.7-2017
CSA/AM ANSI Z21.47:21/CSA 2.3:21
ICC I-CODE IEBC
NFPA 96
NFPA 92
NFPA 91
NFPA 853
NFPA 85
NFPA 82
NFPA 72
NFPA 704
NFPA 70
NFPA 69
NFPA 58
NFPA 37
NFPA 31
NFPA 30A
NFPA 286
NFPA 262
NFPA 211
NFPA 2
ICC I-CODE IECC
ICC I-CODE IBC
CSA/AM ANSI Z21.8-1994
CSA/AM ANSI Z21.1-2018/CSA 1.1-2018
CSA C22.2 NO. 236-15
CSA C22.2 NO. 218.1-13
CSA B137.9:20
CSA B137.6:20
CSA B137.18:20
CSA B137.11:20
CSA B137.1:20
AWWA C901
AWWA C153/A21.53
AWWA C151/A21.51
AWWA C115/A21.15
AWWA C110/A21.10
ASTM F877
ASTM F714
ASTM F493
ASTM F442/F442M
ASTM F441/F441M
ASTM F439
ASTM F438
ASTM F437
ASTM F2806
ASTM F2769
ASTM F2735
ASTM F2623
ASTM F2434
ASTM F2389
ASTM F2159
ASTM F2098
ASTM F2080
ASTM F1974
ASTM F1960
ASTM F1924
ASTM F1807 REV B
ASTM F1548
ASTM F1476
ASTM F1282
ASTM F1281
ASTM F1055 REV A
ASTM E84
ASTM E814 REV A
ASTM E2336
ASTM E2231
ASTM E1509
ASTM E136 REV A
ASTM E119
ASTM D93
ASTM D56 REV A
NAIMA AH116
IIAR STANDARD 4
IIAR CO2 HANDBOOK
ICC I-CODE IRC
ICC I-CODE IPC
ICC I-CODE IFGC
ICC I-CODE IFC
ASTM D3278
ASTM D3261
ASTM D3035
ASTM D2996
ASTM D2846/D2846M REV A
ASTM D2737 REV A
ASTM D2683
ASTM D2657
ASTM D2564
ASTM D2467
ASTM D2466
ASTM D2464
ASTM D2412
ASTM A53/A53M
ASTM A420/A420M
ASTM A395/A395M
ASTM A254/A254M
ASTM A234/A234M
ASTM A126
ASTM A106/A106M REV A
ASME CSD-1
ASME B31.9
ASME B31.5
ASME B16.9
ASME B16.5
ASME B16.3
ASME B16.11
ASME B1.22M
ASME B1.20.3
ASME B1.20.1
ASME B1.2
ASME B1.13M
ASME B1.1
ASME A112.4.1
ASHRAE 34
AMCA 230
AMCA 210
ACCA MANUAL Q FORM 10
SMACNA ROUND IND DUCT CONST STDS
SMACNA RECT IND DUCT CONSTR STDS
SMACNA HVAC DUCT CONSTR MTL & FLEX
SMACNA FIB GLS DUCT CONST STDS
NSF 358-4
NSF 358-3
NSF 358-2
NSF 358-1
NFPA 17A
NFPA 13
ASSE 1061
ASTM D3350
This document is referenced by the following standards:
ICC I-CODE IPMC
ICC I-CODE ISPSC
ICC I-CODE IZC
ICC I-CODE SCFGC
ICC I-CODE MNSFC
CSA C22.2 NO. 60335-2-40:19
CSA C22.2 NO. 188-18
ICC I-CODE IFC COMM
ICC I-CODE VFGC
ICC I-CODE IGCC COMM
ICC I-CODE IRC COMM VOL II
ICC I-CODE MEC
ICC I-CODE VEBC
ICC I-CODE VECC
ICC I-CODE VMAC
ICC I-CODE VPC
ICC I-CODE VSFPC
ICC I-CODE IFGC COMM
ICC I-CODE IPMC COMM
ICC I-CODE IBC COMM VOL II
ICC I-CODE IECC COMM
ICC I-CODE ICCPC
ICC I-CODE IRCPCSBC
ICC I-CODE MUEC
ICC I-CODE IPC COMM
ICC I-CODE IRC COMM VOL I
ICC I-CODE ISPSC COMM
ICC I-CODE ORFC
ICC I-CODE VBFCRR
ICC I-CODE IGCC
ICC I-CODE APC
ICC I-CODE IEBC COMM
ICC I-CODE MNSRCC
ICC I-CODE MPC
ICC I-CODE IGCC WEP
ICC I-CODE IBC COMM VOL I
ICC I-CODE ORSSC
ICC I-CODE VCC
ICC I-CODE CTBC
ICC I-CODE MNSBCC
ICC I-CODE VRC
ICC I-CODE IMC COMM
CSA B401.1:21
ICC I-CODE MNEC
ICC I-CODE MNMFGC
ICC I-CODE MNBC
ICC I-CODE MNRC
ASHRAE GUIDELINE 41
NASA-STD-10002
CSA C22.2 NO. 250.0:21
ASHRAE 90306
NAIMA AH124
UFGS-23 54 19
NFPA 2500
UFC 4-211-01
UFC 1-200-01
UFC 3-410-01
UFC-3-400-10N
UFC 3-520-05
UFC FC 4-211-03F
UFC 4-750-07
UFC 4-610-01
UFC 4-730-10
ICC I-CODE KRC
NYBC NYPC
UFC 4-740-06
ASHRAE VC-20-C047
ASHRAE VC-21A-C040
ASHRAE TRAN 2021-2
ICC I-CODE IFC COMM VOL I
CABC CARC
CABC CAFC
NFPA 274
ASHRAE 154
ICC I-CODE NJBC
ICC I-CODE NJRC
ASSE SERIES 13000
ASSE SERIES 19000
UFC 4-740-20
ANSI CC-1000
ANSI SGM-SF
ASHRAE 90305
ANSI SGM-MFLB
UFC 4-730-01
UFC 4-722-01
Advertisement