ICC I-CODE FLMC - : References
This document references the following standards:
ACCA MANUAL D
AHRI 700
AMCA 210
AMCA 230
AMCA 550
ASHRAE 51
ASHRAE 15
ASHRAE 170
ASHRAE 62.1
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
ASME B1.20.1
ASME B16.11
ASME B16.15
ASME B16.18
ASME B16.22
ASME B16.24
ASME B16.26
ASME B16.3
ASME B16.5
ASME B16.51
ASME B16.9
ASME B31.5
ASME B31.9
ASME CSD-1
ASSE 1017
ASSE 1061
ASTM A106/A106M REV A
ASTM A126
ASTM A234/A234M
ASTM A254/A254M
ASTM A395/A395M
ASTM A420/A420M
ASTM A53/A53M
ASTM A536
ASTM B135/B135M
ASTM B251/B251M
ASTM B280
ASTM B302
ASTM B32
ASTM B42
ASTM B43
ASTM B68/B68M
ASTM B75/B75M
ASTM B813
ASTM B88
ASTM C315
ASTM C411
ASTM D56 REV A
ASTM D93
ASTM D1785
ASTM D2235
ASTM D2241
ASTM D2412
ASTM D2464
ASTM D2466
ASTM D2467
ASTM D2564
ASTM D2657
ASTM D2661
ASTM D2665
ASTM D2683
ASTM D2737 REV A
ASTM D2846/D2846M REV A
ASTM D2949
ASTM D2996
ASTM D3035
ASTM D3261
ASTM D3278
ASTM D3311
ASTM E119
ASTM E136 REV A
ASTM E1509
ASTM E2231
ASTM E2336
ASTM E814 REV A
ASTM E84
ASTM F1055 REV A
ASTM F1281
ASTM F1282
ASTM F1476
ASTM F1548
ASTM F409
ASTM F437
ASTM F438
ASTM F439
ASTM F441/F441M
ASTM F442/F442M
ASTM F493
ASTM F628
ASTM F714
ASTM F876 REV A
ASTM F877
ASTM F891
ASTM F1807 REV B
ASTM F1924
ASTM F1960
ASTM F1974
ASTM F2080
ASTM F2098
ASTM F2159
ASTM F2389
ASTM F2434
ASTM F2623
ASTM F2735
ASTM F2769
ASTM F2806
AWWA C110/A21.10
AWWA C115/A21.15
AWWA C151/A21.51
AWWA C153/A21.53
AWWA C901
CSA B137.1:20
CSA B137.10:20
CSA B137.2:20
CSA B137.3:20
CSA B137.6:20
CSA B137.9:20
29 CFR PART 1910
CSA B137.11:20
CSA C22.2 NO. 218.1-13
CSA C22.2 NO. 236-15
CSA C22.2 NO. 60335-2-40:19
CSA CAN/CSA-C448 SERIES-13
FLBC FLBC
IIAR STANDARD 2
MSS SP-58
NAIMA AH116
NBBI NB 23 (NBIC) PART 3
NFPA 105
NFPA 2
NFPA 211
NFPA 262
NFPA 286
NFPA 30A
NFPA 31
NFPA 37
NFPA 58
NFPA 69
NFPA 70
NFPA 704
NFPA 72
NFPA 80
NFPA 82
NFPA 85
NFPA 853
NFPA 90A
NFPA 91
NFPA 92
NFPA 96
NSF 14
NSF 358-1
SMACNA FIB GLS DUCT CONST STDS
SMACNA HVAC DUCT CONSTR MTL & FLEX
SMACNA PHENOLIC DUCT CONSTRUCTION STD
CSA/AM ANSI Z21.8-1994
ASME B16.23
ASME B16.29
ASHRAE 180
ASTM D1693
ASTM D3350
ASTM D2513
NFPA 86
ASTM D2837
NFPA 664
NFPA 214
NFPA 90B
Advertisement