9303 PART 10 - : References
This document references the following standards:
ISO/IEC 18745-2
ISO/IEC 39794-5
ISO/IEC 18745-2
ISO/IEC 19794-4
ISO/IEC 19794-5
ISO/IEC 19794-6
ISO/IEC 10373-6
ISO/IEC 10646
ISO/IEC 10918-1
ISO/IEC 14443-1
ISO/IEC 14443-2
ISO/IEC 14443-3
ISO/IEC 14443-4
ISO/IEC 19795-6
ISO/IEC 39794-4
ISO/IEC 39794-5
ISO/IEC 39794-6
ISO/IEC 7816-11
ISO/IEC 7816-2
ISO/IEC 7816-4
ISO/IEC 7816-5
ISO/IEC 7816-6
ISO/IEC 8825-1
ISO/IEC 15444-1
ISO/IEC 15444-10
ISO/IEC 15444-11
ISO/IEC 15444-12
ISO/IEC 15444-13
ISO/IEC 15444-14
ISO/IEC 15444-15
ISO/IEC 19785-1
ISO/IEC 19785-2
ISO/IEC 19785-3
ISO/IEC 19785-4
ISO/IEC 15444-16
ISO/IEC 15444-2
ISO/IEC 15444-3
ISO/IEC 15444-4
ISO/IEC 15444-5
ISO/IEC 15444-6
ISO/IEC 15444-8
ISO/IEC 15444-9
This document is referenced by the following standards:
ISO/IEC 18013-4
ISO/IEC 18013-2
ISO/IEC 18745-1
RTCA DO-230K
ETSI TS 119 461
ISO/IEC TR 30117
NEN-ISO/IEC 18745-2
ISO 24366
ISO/IEC DIS 23220-1
CEN/TS 17661
ISO/IEC TR 49794
ICAO 10047
ANSI INCITS/ISO/IEC 18013-4
ICAO 9379
ANSI INCITS/ISO/IEC TR 29195
NEN-ISO/IEC 23220-1
ISO 21549-5
CEN EN ISO 21549-5
NEN-EN-ISO 21549-5
Advertisement